Lenovo IdeaPad D330-10IGM, Intel® Celeron®, 1.1 GHz, 25.6 cm (10.1"), 1280 x 800 pixels, 4 GB, 64 GB
Lenovo IdeaPad D330-10IGM. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Celeron®, Processor: N4000, Processor frequency: 1.1 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Home in S mode. Product colour: Grey