Lenovo IdeaPad 330S-15ARR, AMD Ryzen™ 3, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB
Lenovo IdeaPad 330S-15ARR. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor: 2200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 3. Operating system installed: Windows 10 Home. Product colour: Grey, Platinum