location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 320 AMD E E2-9000 Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80XV006WFR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 20:25:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad 320 AMD E E2-9000 Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell White
  • - AMD E E2-9000 1.8 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR4-SDRAM 2133 MHz 1 x 4 GB
  • - 500 GB HDD DVD±RW
  • - AMD Radeon R2
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium Polymer (LiPo)
  • - Windows 10 Home 64-bit
Long product name Lenovo IdeaPad 320 AMD E E2-9000 Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home White :
The long product name of Lenovo IdeaPad 320 AMD E E2-9000 Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD E2-9000 (1M Cache, 1.8GHz), 4GB DDR4 1866MHz, 500GB HDD, 15.6" LED (1366x768), AMD Radeon R2 Graphics, DVD±RW, Fast Ethernet, WLAN 802.11 ac/a/b/g/n, Bluetooth 4.1, Windows 10 Home 64-bit
More>>>
Lenovo IdeaPad 320 AMD E E2-9000 Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home White:
The official description of Lenovo IdeaPad 320 AMD E E2-9000 Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Life Just Got Easier.
Everything about the IdeaPad 320 is designed to simplify your life. It will handle any task with ease, thanks to powerful processing and discrete graphics options. Preloaded with Windows 10 Home, you'll have the personal assistance of Cortana, designed to help open apps and answer your questions — whether typed or spoken. From the new streamlined design to a cleaner desktop interface, you'll enjoy the simplicity that IdeaPad 320 offers. The biggest challenge you'll face is choosing your perfect color.

Performance You Can Count On
Up to AMD A9-9420 APU processing, plus up to 8 GB DDR4 memory, guarantee lightning-fast responsiveness and reliable performance. Run multiple programs simultaneously, and transition seamlessly between web tabs — you'll be able to multitask with ease.

Durability Down to the Finish
We redesigned the IdeaPad 320 with a sleek unibody chassis and added uniquely playful tone-on-tone color options: Platinum Grey, Onyx Black, Blizzard White, Denim Blue, Plum Purple, and Coral Red. Better yet, the IdeaPad 320 is designed to keep up with you. We treated it with a special protective finish to guard against wear and tear, and added rubber detailing on the bottom cover to maximize ventilation and extend product life.

Advanced Graphics Power
The IdeaPad 320 offers a powerful AMD Radeon™ 530 graphics card. Discrete graphics cards rely on their own processing power, so you'll experience smoother graphics, less screen tearing and better gaming performance without compromising overall speed and responsiveness. Whether you're playing a game or creating or editing content, you'll enjoy crisp visuals.

Brilliant Resolution
The IdeaPad 320 offers up to Full High Definition resolution, and features anti-glare technology. You'll enjoy true visual clarity when you watch movies, browse the web, and more.

Powerful Hybrid Storage
Choose between the ample storage of up to 2 TB SATA HDD or performance-enhancing hybrid storage, with up to 128 SATA and add up to 256SSD (single standing) plus 1 TB SATA HDD. You'll have more than enough room to build your collection of photos, movies and more — without spending extra money.

Streamline Your Day With Windows 10
The IdeaPad 320 brings you Windows 10 Home, featuring a host of exciting new features. Want to find a local Indian restaurant, or need gift suggestions? Ask Cortana — your very own digital personal assistant. Cortana works with more than a thousand apps and services to ensure you'll always have the answers you need. Best of all, it works across all your Windows 10 devices to keep you organized.

Keep it Simple With Lenovo App Explorer
With Lenovo App Explorer, choose only the apps you want. It's a straightforward and secure way to personalize your computer, and an essential part of Lenovo's commitment to cleaner, safer PCs.

Redesigned Touchpad, for Improved Responsiveness
We redesigned the touchpad on the IdeaPad 320, for a better user experience with multifinger gestures. Touch, click and zoom — you'll feel the difference.

Easy Access to Movies and More
The IdeaPad 320 comes equipped with a DVD drive, so you'll be able to watch and listen to the movies and music you already own and love.

Audio Clarity at any Volume
Featuring Dolby Audio-optimized speakers, the IdeaPad 320 delivers crystal-clear audio with minimal distortion at any volume. Stream your favorite playlist or video chat with family — you'll hear every detail.

Short summary description Lenovo IdeaPad 320 AMD E E2-9000 Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home White:
This short summary of the Lenovo IdeaPad 320 AMD E E2-9000 Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home White data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 320, AMD E, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad 320 AMD E E2-9000 Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home White:
This is an auto-generated long summary of Lenovo IdeaPad 320 AMD E E2-9000 Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home White based on the first three specs of the first five spec groups.

Lenovo IdeaPad 320. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E2-9000, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R2. Operating system installed: Windows 10 Home. Product colour: White

Design
Product type *
Laptop
Product colour *
White
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Plastic, Polycarbonate (PC)
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Display brightness
200 cd/m²
Processor
Processor manufacturer *
AMD
Processor family *
AMD E
Processor model *
E2-9000
Processor cores
2
Processor threads
2
Processor boost frequency
2.2 GHz
Processor frequency *
1.8 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA III
HDD size
2.5"
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card model *
AMD Radeon R2
Audio
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
DVI port
No
Microphone in
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
No
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
378 mm
Depth
260 mm
Height
22.9 mm
Weight *
2.2 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
8 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-04-01 05:59:29
Uk has collected 65 expert reviews for Lenovo IdeaPad 320 AMD E E2-9000 Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home White and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
expertreviews.co.uk
Updated:
2018-04-01 05:59:29
Below, we've listed our top picks of the exhaustive list of laptop deals in January 2018, to save you the hassle of digging through the list yourself. Stay tuned for more too: this page is regularly being updated as and when we spot more excellent laptop...
0%
notebookcheck.net
Updated:
2018-04-01 05:59:29
The familiar problems remain. The 15.6-inch device from Lenovo has been given a good performance upgrade. The new quad-core processor is fast and works well together with the dedicated graphics card. But the biggest headache remains - the ThinkPad's low-q...
Good fast 4-core processor, matte display, 1080p resolution, comfortable touchpad, good SSD, Nvidia GeForce MX150 with 2 GB of VRAM, AC Wi-Fi...
Bad dark, low-contrast display with bad viewing-angles, no keyboard backlighting, no maintenance hatch, average battery runtimes, light GPU throttling under load...
80%
notebookcheck.net
Updated:
2018-04-01 05:59:29
Disappointing Screen. Lenovo's 15.6-inch device offers a powerful Kaby Lake processor, a dedicated graphics card and an SSD. The built-in screen proves to be a 100% blunder on Lenovo's part. The battery life will not take anyone's breath away either...
Good mate screen, Full-HD resolution, solid state drive, USB Type-C, quiet operation, wireless AC...
Bad Dunkler, kontrastarmer, blickwinkelinstabiler Bildschirm, Keine Tastenbeleuchtung, Keine Wartungsklappe, Durchschnittliche Akkulaufzeiten, dim screen with poor contrast and viewing angles, no keyboard back-light, non-removable back cover, average batte...
Bottom line With the IdeaPad 320-15IKB, Lenovo delivers a 15.6-inch all-rounder. The Kaby Lake processor provides all the necessary computational power. The dedicated graphics chip makes it possible to run a wide array of computer games. However, one must show some r...
79%
computershopper.com
Updated:
2018-04-01 05:59:29
Pleased to meet you, Joe Consumer. We see you and your wife, Sunday Circular, have wandered into Best Buy in search of a laptop under $500. You'll find many such machines here. There are notebooks with 4GB of RAM. These over here have 500GB hard drives. A...
Good Sunny, colorful screen, Built-in optical drive, USB-C port...
Bad Low screen resolution, No SSD, Awkward keyboard layout...
Bottom line Lenovo and Best Buy team for a $479 desktop replacement that's faster in our benchmark tests than it feels subjectively, but these days it's hard to accept a 1,366x768 display and no solid-state drive. Read More...
60%
lifewire.com
Updated:
2019-11-14 09:20:36
LifewireBeautiful unibody designLight and thinGreat keyboardPoor battery lifeNo HD displaySluggish performanceThe Lenovo Ideapad 320 is a low-end budget laptop that looks and feels like a much more expensive machine. Unfortunately, it perfor...
Bottom line Looks aren't everything — this budget laptop is stylish but extremely limited in its basic configuration.Unless you only need a laptop for email and web browsing, you'll want to invest in a more high-end configuration of the Ideapad 320 that'll give you a...
31%
notebookcheck.net
Updated:
2019-11-14 09:20:36
Almost free. In a world of smartphones and tablets we may often wonder whether we actually still need a notebook. Lenovo's answer to that question is the IdeaPad 320. It is available for an impressively low $300 and is supposed to support web-browsing and...
Good slim and light case, Full HD and SSD in this price range, decent battery runtimes, passive cooling...
Bad rattling touchpad, weak display brightness, blue cast ex-works, bad speakers, performance below expectations...
Bottom line The Lenovo IdeaPad 320. Test unit provided by notebooksbilliger.de$300 for a 15-inch Windows notebook. That's quite something. Lenovo has given its affordable IdeaPad 320 only the most necessary components and wrapped them in a slim and light case. The in...
77%