Lenovo logo

Lenovo IdeaPad 320 (14") Intel Intel® Core™ i3 i3-6006U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Grey, Platinum

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45677
Info modified on:
23 Apr 2025, 17:33:40
Short summary description Lenovo IdeaPad 320 (14") Intel Intel® Core™ i3 i3-6006U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Grey, Platinum:

Lenovo IdeaPad 320 (14") Intel, Intel® Core™ i3, 2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad 320 (14") Intel Intel® Core™ i3 i3-6006U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Grey, Platinum:

Lenovo IdeaPad 320 (14") Intel. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Grey, Platinum

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.