Lenovo logo

Lenovo Yoga 500 15 Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42355
Info modified on:
22 Jan 2025, 05:32:17
Short summary description Lenovo Yoga 500 15 Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 White:

Lenovo Yoga 500 15, Intel® Core™ i3, 1.9 GHz, 39.6 cm (15.6"), 4 GB, 1 TB, Windows 8.1

Long summary description Lenovo Yoga 500 15 Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 White:

Lenovo Yoga 500 15. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: White. Weight: 2.1 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.