|
Lenovo's Yoga 900 is a marvel of design. Though it looks, at first glance, like another Macbook Pro clone – especially in silver, one of the colours the device is available in – it's something else entirely.Taking its cues from Lenovo's previous Yoga Pro...
Lenovo's Yoga 900's hybrid design is still more marketing ploy than genuine and useful innovation, but the improvements made over the last model make it one of the best ultrathin hybrids available.Lenovo Yoga 900 was reviewed by Geoffrey Tim...
|
|
|
The big news in laptop CPUs in 2015 was the Intel Core M, a chip so small and efficient that it allows machines such as the MacBook 12in to offer levels of performance similar to those of an Intel Core i5 system. The Lenovo Yoga 900 flips things around ag...
The Lenovo Yoga 900 is a laptop that really asks you to believe in its design style. After all, it doesn't come cheap and for the price you can get a laptop with much more power if you're not out for something immensely portable. That's where this laptop...
|
|
|
Externally, Lenovo hasn’t done much to change the recipe. The laptop is still ultra-thin – the “thinnest Core i convertible laptop” according to the company – and Lenovo has stuck to its guns with the ostentatious watchband hinge. That’s a good thing, to...
Addresses the failings of the Yoga 3 with an improved cooling system, faster Skylake processors and a host of subtle design refinements...
|
|
|
Listen to the wrong people and you could believe laptops are about to stop existing: soon to just pop out of existence like Betamax video players.And it's all because we're trading in our laptops for iPads with Bluetooth keyboards, apparently. Or maybe ma...
Pretty powerful, Very light and portable, Decent battery life...
Cut-down keys take some getting used to, Trackpad driver misbehaves, Display black level could be better...
Spec-up a Surface Pro 4 to this level even and the price gets seriously terrifying The Lenovo Yoga 900 is a new take on the laptop Lenovo established with the Yoga 3 Pro. It's slim, it's bendy, it's portable. And now it's more powerful. Some little quib...
|
|
|
Laptops are going through a change. But is it a kind of growing-up or that last pre-retirement crisis? Machines like the Lenovo Yoga 900 and Microsoft Surface Book want us to believe it's more the former than the latter. The Lenovo Yoga 900 takes what we...
Ultra portable, versatile hinge, plenty of power, good battery life...
Trackpad misbehaves, keyboard has a learning curve, screen has some minor issues...
The Lenovo Yoga 900 is the laptop that has it all in many ways. It looks good, feels good, lasts for a good while off a charge and has lots of power on tap. Just a few little niggles hold it back from perfection: the keyboard is annoyingly designed...
|
|
|
Lenovo has been making great hybrids since the dawn of time, but rather than lithely bending over backwards, its Yoga 3 Pro fell flat. Hamstrung by a sluggish Core M processor and unremarkable battery life, even its novel “watchband hinge” wasn't able to...
The Lenovo Yoga 900 is a significant improvement over last year's disappointing Yoga 3 Pro. There's only one, tiny little problem: Lenovo's rivals have also made huge strides forward since last year, and this leaves the Lenovo Yoga 900 with some catching...
|
|
Theinquirer.net Updated: 2016-10-21 02:52:55
|
ONE OF 2015's most prevalent hardware trends has been the spread of convertible laptops with a fully rotatable, 360-degree hinge. The resulting upside-down touchscreen setup offers a somewhat less elegant tablet experience than with detachable 2-in-1s, bu...
Thin and light, sharp display, powerfully specced, nice hinge, good battery life, no cows were harmed in the making of this convertible...
Expensive, not as durable as we'd like...
Provided you can afford it, the Yoga 900 is among the finest rotating convertibles on the market. It's a particularly strong candidate for a dual professional/play device; its lightweight design makes it a commuter's friend, there's plenty of power for de...
|
|
|
If you use your desktop computer for entertainment as much as you use it for productivity, the Lenovo Yoga Home 900 (starting at $1,549, about £1,000, AU$2,133) might be right for you. This 27-inch touchscreen all-in-one can easily serve as the centerpiec...
Thin bezel, Up to 1TB of storage, Aura interface...
Pricey, Heavy, Only 8GB RAM...
The Lenovo Yoga Home 900 is a great PC for interactive games, watching movies and productivity. You'll definitely have a blast using this all-in-one...
|
|
|
Few laptops manage to turn heads like Lenovo's Yoga 3 Pro did when it landed back in January. Once your eyes clocked its six watchband-styled hinges, literally crafted from hundreds upon hundreds of pieces of metal, you knew that Lenovo had struck design...
Intel Core i processor, Design, Display...
Chunkier and heavier than Yoga 3 Pro, Keyboard, No 4K option...
The Yoga 900 is what the Yoga 3 Pro should have been: a powerful, lightweight Ultrabook. As manufacturers race to make their devices slimmer and lighter, Lenovo played it safe and made this year's model just a little heavier and thicker to accommodate a l...
|
|
|
Lenovo was one of the first companies to pioneer the flip laptop-come-tablet design when it unveiled its first proof of concept Yoga in 2005. Since debuting the innovative folding mechanism, numerous other companies, including HP and Asus, have experiment...
Innovative design, Upgraded performance, Good battery life...
Build quality doesn't match high price, Issues with screen flickering, Loud fan...
Lenovo Yoga 900 – Camera Simply put, the 1-megapixel 720p HD CMOS camera on the 900 isn't great. Again, I'm used to a MacBook, which – although not in possession of the best camera on the market – puts the 900 to shame in this department. The 900 camera r...
|
|
T3.com
Updated: 2016-10-21 02:52:56
|
The Yoga 900 follows on from the Yoga 3 Pro , which was a hotly anticipated laptop upon its arrival back in January due to being the first to house Intel's power-sipping Core M processor inside.Unfortunately for Lenovo, Core M wasn't quite ready for prime...
Smart design, Intel Core-series power, Vibrant display...
Heavier than Yoga 3 Pro, Unsatisfying keyboard, Can't open lid with one hand...
|
|
techradar.com/au/ Updated: 2016-10-21 02:52:56
|
Few laptops manage to turn heads like Lenovo's Yoga 3 Pro did when it landed back in January. Once your eyes clocked its six watchband-styled hinges, literally crafted from hundreds upon hundreds of pieces of metal, you knew that Lenovo had struck design...
Intel Core i processor, Design, Display...
Chunkier and heavier than Yoga 3 Pro, Keyboard, No 4K option...
|
|
|
Lenovo is now well known for its Yoga products which feature a 360 degree hinge. There's a new model for 2015 so here's our Lenovo Yoga 900 hands-on review. See also : Best ultraportable laptops 2015 . Announced today, we've been told that the Yoga 900 l...
It comes at a price, but the Lenovo Yoga 900 is a stylish, powerful and versatile laptop. We don't want to say any more until we've tested it properly so look out for a full review soon...
|
|
|
We've seen ultrabooks in the past. We've also reviewed many of them before too – but none of them are as impressive as the Yoga 900. This is a really thin device with a really amazing hardware. Lenovo took a really daring design challenge to a different m...
Beautifully thin, feather-light, and yet unexpectedly sturdy. Packaging is premium. It has a lot of ports too. Amazing device from Lenovo. I did personally expect the battery life to be a little better though. Other than that, I'd like a separate USB-to-LAN converter...
|
|
|
Lenovo's Yoga series of laptops have always centred around flexibility of use as well as productivity. The new Yoga 900 , the highest-end of the series, is no exception, now fitted with a much more capable Core i processor while retaining the novelties of...
On paper, the Yoga 900 gets almost everything right with its hardware specifications, and on the outside, the laptop looks and feels great. It is also the most affordable premium Ultrabook in the market compared to the competition, and I'm pretty sure you...
|
|
|
While the Microsoft Surface is perhaps the best 2-in-1 tablet with a removable keyboard, there's good reason to argue that the Lenovo Yoga 900 is probably the best 2-in-1 tablet with a non-removable keyboard.It's certainly a very nicely-designed converti...
Very nice looks, good performance, a good complement of USB ports, nice leatherette palm rest...
Battery life could be better, keyboard layout can take some getting used to...
|
|
|
Note: This article was first published on 17th March 2016.Now that Intel's sixth-generation Skylake processors are out, manufacturers have begun to roll out the latest convertibles and ultrabooks packed with the latest hardware in full force. Thanks to Sk...
|
|
gadgetsmagazine.com.ph Updated: 2016-11-23 07:09:22
|
The Lenovo Yoga 900 is a beautiful piece of tech, and anyone with a good eye for design would agree. It parades as silver-colored metal shell that nicely shows characteristic of this light and compact device. On the outside, you'll immediately take notice...
Stylish design and good build quality, Comfortable keyboard, Multimode Hinge...
Pricey, Back in college, I used to lug around a brawny 15inch laptop almost everywhere. It wasn't really much of a burden as I pack it in a really comfortable backpack, but when I started my dissertation with advertising and production class assignments...
|
|
|
ringan + nipis + berkuasa tinggi– harga premium – badan kurang kestabilan – susunan kekunci berbeza dari biasaSalah satu produk utama keluaran Lenovo adalah komputer riba atau laptop. Siri paling berkuasa dalam barisan laptop keluaran Lenovo untuk pengg...
|
|
chip.com.my Updated: 2016-11-23 07:09:22
|
Looking for a work PC nowadays is quite a daunting task, especially with all the latest hardware's just popping up in laptops. A work laptop should be light, portable, fast and sturdy enough for travel. After being teased last year, the Lenovo Yoga 900 ha...
Aesthetics, Hinges...
Touchscreen...
If you're looking for a work laptop, it's hard to say no to the Yoga 900. With its great looks and functionality, the Yoga 900 is definitely something you should put on your to-buy list.(previously published in issue February 2016)...
|
|
|
Listen to the wrong people and you could believe laptops are about to stop existing: soon to just pop out of existence like Betamax video players.And it's all because we're trading in our laptops for iPads with Bluetooth keyboards, apparently. Or maybe ma...
Pretty powerful, Very light and portable, Decent battery life...
Cut-down keys take some getting used to, Trackpad driver misbehaves, Display black level could be better...
The Lenovo Yoga 900 is a new take on the laptop Lenovo established with the Yoga 3 Pro. It's slim, it's bendy, it's portable. And now it's more powerful.Some little quibbles about screen black level and a misbehaving trackpad driver mean it doesn't seem q...
|
|
wovow.org Updated: 2016-12-22 12:22:40
|
Lenovo is one of the benchmarks in the segment of portable computers and the Lenovo Yoga 900 is one of the interesting proposals. We are facing a computer compact and easy to carry, that will delight users looking for a versatile team especially. Its stri...
|
|
apcmag.com Updated: 2017-07-05 01:38:25
|
Despite how far smartphones have come in the last eight-odd years, as productivity devices, they're still a little too restricted to get serious work done. They're undoubtedly fine for quick tasks like replying to emails and scheduling appointments, but...
|
|
|
Now that Intel's 6th generation Skylake processors are out, manufacturers have begun to roll out the latest convertibles and Ultrabooks packed with the latest hardware in full force. Thanks to Skylake's improved power efficiency, this means faster machine...
|
|
|
Three years on, has Lenovo finally refined the Yoga laptop line to the point where it's worthy of serious consideration? An essential update to last year's half-baked Yoga 3 Pro , the Yoga 900 drops the “Pro” bit altogether. Per the company, the “900” mea...
Unbelievable battery life. Solid performance at this price. Impressive portability and incredible screen resolution...
Keyboard still needs work. Could be better at managing font and icon size issues...
|
|
|
Unlike its predecessor, the Yoga 900's isn't trying to be the slimmest reversible laptop around. It's 18 percent thicker than the Yoga 3 Pro to accommodate a more powerful Intel Core i5 or i7 processor—the Pro used a Core M chip—and the larger battery and...
Greatly improved performance over the Yoga 3 Pro, Longer run time than the Yoga 3 Pro, High pixel density touchscreen display...
Thicker and heavier than last year's model, Slightly underperforms relative to other ultrabooks with the same specs...
If the Yoga 3 Pro was like a stick-thin runway model, the Yoga 900 is like a muscle-toned fitness model. The Yoga 900 has much more of an edge over the Yoga 3 Pro when it comes to specs and performance, rather than in purely chic looks. It'd be nice t...
|
|
|
When you mention Lenovo , most people think of its black, durable, no-nonsense ThinkPad laptops. That's only a small slice of Lenovo's product lineup, though, and counted among its more ambitious consumer products are the YOGA tablets and laptops. Standin...
Those who have only ever used Lenovo's ThinkPad laptops and find them bland will find the YOGA 900 is an entirely different beast, one that is unashamed of its luxurious design elements but able to carry them without pretension. The laptop is, from a pure...
|
|
|
With its four unique modes of use, the original Yoga was a true trailblazer in the PC world. Four generations later, we have the Yoga 900. Physically, the Yoga 900 doesn't look that much different than its predecessor, the Yoga 3 Pro, but the more we have...
Luxurious design with watchband hinge and fun color options, excellent performance thanks to Core i7 CPU and 16 GB of RAM, excellent QHD+ IPS display, lightweight form factor, four form factors in one, comes with a $50 credit for the Windows Store, small...
A bit thicker and heavier than its predecessor, display bezel is thick, trackpad can still use a bit more improvement, Disclaimer: CES 2016 coverage was brought to you by Lenovo. All thoughts and opinions in the review above are 100% our own, Prev2 of 2Ne...
What does a girl want from an ultraportable? Style, power, and good battery life in a lightweight package. Yes, we want it all, and the Yoga 900 provides us with all of that. We very much appreciate that with each generation of the Yoga, Lenovo has list...
|
|
|
The watchband hinge not only looks cool, but it does what its supposed to do — it allows you to fold the display all the way back, turning the device into a tablet. You can adjust the angle of the screen to your best use case, but I found myself using the...
|
|
|
If you're looking for a Windows 10 Ultrabook, you can't go wrong with Lenovo's flagship Yoga 900. It has the style with power to back it up with Intel's 6th-generation Core i7 processor.Bend it, flip it, or fold it. The Yoga 900's elegant hinge allows the...
The Lenovo Yoga 900 is thin, light, and powerful for everyday tasks with its 6th-Generation Intel Core i7 processor. The magnesium alloy body, faux leather trim, and watchband hinge make it look very elegant, and the long-lasting battery will make users h...
|
|
|
With the Lenovo Yoga 3 Pro , a new high-end, ultra-thin Industrial design was introduced. There were a lot of things that we liked, but it was ultimately an “executive” kind of laptop, with too little horsepower and battery capacity, which we mentioned.Wh...
With the Lenovo Yoga 900, Lenovo proves that it can react relatively quickly to user demand. After launching the Yoga 3 Pro, acclaimed for its industrial design, the feedback from reviewers (including me) and users made it clear that Lenovo needed to offe...
|
|
|
The Lenovo Yoga 900 delivers the best 2-in-1 experience on the market, and the best combination of a full featured laptop and a tablet I've ever used.Lenovo's Yoga 900 is a 2-in-1 that transitions from work and productivity to entertainment and shopping w...
Great looking touch screen, Functions great as a laptop, Good, if bulky tablet, Good speakers, All day battery life, Great design, Plenty of ports...
Keyboard layout leads to frustrating mistakes, Lenovo Yoga 900 Design, The Lenovo Yoga brand isn't new, and after years of experimentation and upgrading, the Yoga 900 pulls together a design that works great as a laptop, good as a tablet and manages to bo...
|
|
|
Same flexible form factor, new gutsThere are plenty of convertible or hybrid laptops out there now, ones that twist and flip and detach and flatten themselves into tablets. For Lenovo, this form factor has been an especially clever marketing ploy, bringin...
Next-gen processor, Still thin and light, Better battery life than Yoga 3 Pro...
Expensive, Battery life not best in class, Still not very useful as a tablet...
More times than not, the Verge score is based on the average of the subscores below. However, since this is a non-weighted average, we reserve the right to tweak the overall score if we feel it doesn't reflect our overall assessment and price of the produ...
|
|
|
Lenovo's Yoga laptops hardly need an introduction at this point: The company's iconic 2-in-1s are so popular that its competitors have been copying them right and left. Last year's edition, the Yoga 3 Pro, was especially notable for how thin and light it...
Faster performance, Much-improved battery life, Base storage is now 256GB, Still thin and light, but sturdier, Sharp screen with good viewing angles...
Some undersized keys, Touchpad needs fine-tuning, Slightly thicker and heavier than last year's model...
Lenovo's newest Yoga presents far fewer compromises than it did last year, with a thin and light design that's matched by long battery life and fast performance. It's great to see the company responding to user feedback, but maybe next time it will fine-...
|
|
|
What a difference a year can make. Now that Intel's Skylake processors are widely available, desktop, tablets, and hybrid convertibles are all being refreshed with the latest hardware. Lenovo, for example, recently introduced its Yoga 900. Though the nome...
Latest Intel Skylake processors, Watchband hinge system, Classy, sleek design, Quiet yet powerful...
High-glare display, Bezel is somewhat large...
Progress is a wonderful thing, and if you're in the market for either a high-end tablet or a highly portable laptop, you're in luck. Intel's 6th Generation Skylake processors and advances in memory and storage allow the Yoga 900 to offer excellent perform...
|
|
|
Last year ZDNet judged Lenovo's Yoga 3 Pro convertible to be 'very good'. The new 13.3-inch Yoga 900 advances the ball by a considerable margin: the characteristic 360-degree 'watchband' hinge mechanism remains, as does the sleek, lightweight ultrabook de...
Slim and lightweight, Excellent 13.3inch screen, Efficient and iconic hinge mechanism, 6thgeneration Core i5/i7 processors...
Expensive, USB connectors only, No major improvement in battery life...
This is an excellent ultrabook featuring high-end processors, a great screen, good audio and exemplary build quality. The watchband hinge may be quirky but it works well, and there's even a 512GB SSD option for those who need it. Just be a little wary of...
|
|
|
Classy convertible. This is the flagship Yoga and Lenovo's poster child for the next year. Can this super-thin Skylake convertible replace your one-trick Ultrabook?...
thin and lightweight, low fan noise, generally accessible internals, accurate colors and grayscale, USB Type-C with video-out, low surface temperatures, strong build quality; no creaking...
average contrast, CPU throttling, small touchpad, no WWAN options, key travel could have been deeper, no HDMI or mDP, slow charging...
Lenovo Yoga 900-13ISK 80MK - 2016-03-1503/15/2016 v5Allen NgoChassis90 / 98 → 92%Keyboard77%Pointing Device75%Connectivity37 / 80 → 46%Weight72 / 78 → 86%Battery89%Display82%Games Performance59 / 68 → 86%Application Performance81 / 87 → 93%Temperature94%N...
|
|
computershopper.com Updated: 2016-10-21 02:52:55
|
The Yoga 900 is a matured Yoga 3 Pro, improved in just about every way over its predecessor, from better performance and very good battery life to its properly restored keyboard layout. And the “900” in the name signals that this machine is the unabashed...
Artfully crafted design, with stunning hinge, Beautiful QHD+ touch display, Powerful performance, Quality keyboard and touch pad, All-day battery life...
No non-Core i7 configurations, Power adapter tends to block two plugs, Video output requires a USB Type-C adapter...
A stunning design and a big boost to Core i7 "Skylake" power carry the Yoga 900 to the front of the pack among 2-in-1 convertibles. Read More…...
|
|
|
Intel's 6th Generation Skylake family of Core processors has been available for some time now. We previously gave you a look at the desktop variant that Intel initially rolled out. However, the mobile variant of Skylake is perhaps Intel's most potent inca...
|
|
|
The Lenovo Yoga 900 is like a Transformer wearing an Armani suit and a Rolex. This superthin premium convertible ($1,199 to start, $1,399 as reviewed) features a slick, understated design on the outside and a pixel-packed quad-HD+ 13.3-inch screen and a p...
Sleek design, Strong performance, Very sharp display, 4 USB ports (including 1 USB Type-C)...
Display could be brighter, Undersized right Shift key...
Lenovo's flagship 2-in-1 is the total package when it comes to hybrids, featuring a stunning design, solid performance and a supersharp display...
|
|
|
Lenovo increased battery capacity by 50% in the Yoga 900 compared to the Yoga 3 Pro, in part due to reviews that complained about thoroughly average battery life and also because t...
Versatile convertible. Very slim and light. Distinctive watchband hinge adds a touch of class. Good performance, high res display...
Fit and finish could be a bit better for the price, display has weak contrast...
It's hard to not love the Lenovo Yoga 900's style--it's impossibly thin and light and that watchband hinge literally shines. This is a tablet, laptop and presentation/movie watching PC in a single package, with the usual caveat that 13.3", 2.8 lb. tablets...
|
|
|
Lenovo's latest iteration of its Yoga series, the 900, breaks away from the line's usual naming convention, jumping several model numbers from last year's Yoga 3 Pro. The company says that the Yoga 900 hybrid-convertible laptop is an upgrade in three main...
Powerful processor. Sturdier hinge. New row of function buttons on keyboard. Longer estimated battery life.
Pricey. Hinge can make it a little hard to switch between modes...
Lenovo's newest convertible-hybrid laptop, the Yoga 900, boasts the latest Intel Skylake CPU, better memory, and a sturdier hinge, but its price may give you pause...
|
|
|
Three years on, has Lenovo finally refined the Yoga laptop line to the point where it's worthy of serious consideration? An essential update to last year's half-baked Yoga 3 Pro , the Yoga 900 drops the “Pro” bit altogether. Per the company, the “900” mea...
Unbelievable battery life. Solid performance at this price. Impressive portability and incredible screen resolution...
Keyboard still needs work. Could be better at managing font and icon size issues...
|
|
|
Lenovo has made a name for itself when it comes to foldable two-in-one PCs that can be used in various scenarios. For those that didn't know, the Lenovo Yoga brand of laptops and tablet hybrids are known for their flexibility in assuming multiple form fac...
|
|
|
Laptops come in many shapes and sizes. Many are relatively plain, ordinary devices, but it doesn't have to be so! Hardware can be interesting, flashy even. The Lenovo YOGA 900 is a perfect example of exciting design on top of capable hardware. This Lenovo...
Thin, light, beautifully designed, capable hardware and impressive performance...
Price may turn some off, but that's really about it...
There are definitely times you'll see a flashy looking piece of hardware and just assume that it couldn't possibly perform. This is not an issue of form over function, or style with no substance, the Lenovo YOGA 900 has it all.Lenovo YOGA 900$1,199.99MSRP...
|
|