location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkSystem ST550 + 7S050015WW server Tower (4U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 750 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkSystem
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST550 + 7S050015WW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7X10A0A9AU-ROK
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkSystem ST550 + 7S050015WW server Tower (4U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 750 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Xeon Silver 4208 (11MB Cache, 2.1GHz)
  • - 16GB DDR4-SDRAM (1 x 16)
Long product name Lenovo ThinkSystem ST550 + 7S050015WW server Tower (4U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 750 W :
The long product name of Lenovo ThinkSystem ST550 + 7S050015WW server Tower (4U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 750 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Silver 4208 (11MB Cache, 2.1GHz), 16GB DDR4-SDRAM, Matrox G200, LAN, 530-8i, 750W
More>>>
Lenovo ThinkSystem ST550 + 7S050015WW server Tower (4U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 750 W:
The official description of Lenovo ThinkSystem ST550 + 7S050015WW server Tower (4U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 750 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo ThinkSystem ST550 2-socket 4U rack-mountable tower server provides outstanding performance and industry-leading reliability. Now available with second-generation Intel Xeon Scalable processors, the ST550 is ideal for small-to-medium businesses, distributed enterprises, retail, educational institutions and branch offices.

This product guide provides essential presales information to understand the ThinkSystem ST550 server, its key features and specifications, components and options, and configuration guidelines. This guide is intended for technical specialists, sales specialists, sales engineers, IT architects, and other IT professionals who want to learn more about the ST550 and consider its use in IT solutions.

Short summary description Lenovo ThinkSystem ST550 + 7S050015WW server Tower (4U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 750 W:
This short summary of the Lenovo ThinkSystem ST550 + 7S050015WW server Tower (4U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 750 W data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkSystem ST550 + 7S050015WW, 2.1 GHz, 4208, 16 GB, DDR4-SDRAM, 750 W, Tower (4U)

Long summary description Lenovo ThinkSystem ST550 + 7S050015WW server Tower (4U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 750 W:
This is an auto-generated long summary of Lenovo ThinkSystem ST550 + 7S050015WW server Tower (4U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 750 W based on the first three specs of the first five spec groups.

Lenovo ThinkSystem ST550 + 7S050015WW. Processor family: Intel Xeon Silver, Processor frequency: 2.1 GHz, Processor model: 4208. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Tower (4U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon Silver
Processor generation
2nd Generation Intel® Xeon® Scalable
Processor model *
4208
Processor frequency *
2.1 GHz
Processor boost frequency
3.2 GHz
Processor cache
11 MB
Motherboard chipset
Intel® C624
Number of processors installed
1
Execute Disable Bit
Yes
Embedded options available
No
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Memory slots
12x DIMM
ECC
Yes
Memory layout (slots x size)
1 x 16 GB
Storage
RAID support *
Yes
RAID levels
0, 1, 5, 10, 50
Supported RAID controllers
530-8i
Graphics
On-board graphics card
Yes
On-board graphics card model
Matrox G200
Maximum graphics card memory
16 MB
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
VGA (D-Sub) ports quantity
1
Design
Chassis type *
Tower (4U)
Product colour
Black
Redundant fans support
Yes
Performance
Performance management
XClarity Enterprise
Trusted Platform Module (TPM)
Yes
Software
Compatible operating systems *
Microsoft Windows Server, Red Hat Enterprise Linux, SUSE Linux Enterprise Server, VMware ESXi
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Redundant power supply (RPS) support *
Yes
Power supply *
750 W
Number of redundant power supplies installed
1
Weight & dimensions
Width
176 mm
Depth
660 mm
Height
438 mm
Weight
36 kg