Lenovo logo

Lenovo 78Y7299 laptop case 39.6 cm (15.6") Messenger case Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24894
Info modified on:
01 Jun 2022, 15:50:07
Short summary description Lenovo 78Y7299 laptop case 39.6 cm (15.6") Messenger case Black:

Lenovo 78Y7299, Messenger case, 39.6 cm (15.6"), 780 g

Long summary description Lenovo 78Y7299 laptop case 39.6 cm (15.6") Messenger case Black:

Lenovo 78Y7299. Case type: Messenger case, Maximum screen size: 39.6 cm (15.6"). Weight: 780 g. Surface coloration: Monochromatic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.