location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo HD 60GB 5400rpm f ThinkPad 2.5" Ultra-ATA/100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD 60GB 5400rpm f ThinkPad
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P3357
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:16:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year.
Long product name Lenovo HD 60GB 5400rpm f ThinkPad 2.5" Ultra-ATA/100 :
The long product name of Lenovo HD 60GB 5400rpm f ThinkPad 2.5" Ultra-ATA/100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HD 60GB 5400rpm f ThinkPad
More>>>
Lenovo HD 60GB 5400rpm f ThinkPad 2.5" Ultra-ATA/100:
The official description of Lenovo HD 60GB 5400rpm f ThinkPad 2.5" Ultra-ATA/100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your ThinkPad notebook has become a vital part of your success. But as you add applications and data you might need to add more storage capability to handle the load. Increase your hard drive capacity with a larger primary system hard drive for ThinkPad X30, T, R, A and G Series notebooks or add a second HDD to the system via the Ultrabay 2000 in the T20/30, R30/40 and A Series ThinkPad Dock II and UltraBase X3/X4 media slice. Or, for use with the 2nd HDD Adapter for Ultrabay Slim in the T40 and R50 Series and the X4 Ultrabase Dock.

Short summary description Lenovo HD 60GB 5400rpm f ThinkPad 2.5" Ultra-ATA/100:
This short summary of the Lenovo HD 60GB 5400rpm f ThinkPad 2.5" Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo HD 60GB 5400rpm f ThinkPad, 2.5", 60 GB, 5400 RPM

Long summary description Lenovo HD 60GB 5400rpm f ThinkPad 2.5" Ultra-ATA/100:
This is an auto-generated long summary of Lenovo HD 60GB 5400rpm f ThinkPad 2.5" Ultra-ATA/100 based on the first three specs of the first five spec groups.

Lenovo HD 60GB 5400rpm f ThinkPad. HDD size: 2.5", HDD capacity: 60 GB, HDD speed: 5400 RPM

Features
HDD size *
2.5"
HDD capacity *
60 GB
HDD speed *
5400 RPM
Interface *
Ultra-ATA/100
HDD number of heads
2
Average seek time
12 ms
Average latency
5.5 ms
Power
Operating voltage
5 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
102 g
Other features
Dimensions (WxDxH)
70 x 100 x 9.5 mm
Internal
Yes
Compatible operating systems
Microsoft Windows 2000 (Limited Support), Windows XP