Lenovo logo

Lenovo Essential G50-70 Intel® Core™ i3 i3-4010U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M230 Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29309
Info modified on:
01 Feb 2025, 04:35:22
Short summary description Lenovo Essential G50-70 Intel® Core™ i3 i3-4010U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M230 Windows 8.1 Black:

Lenovo Essential G50-70, Intel® Core™ i3, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo Essential G50-70 Intel® Core™ i3 i3-4010U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M230 Windows 8.1 Black:

Lenovo Essential G50-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4010U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.