Lenovo logo

Lenovo Tab 2 A8-50 Mediatek 16 GB 20,3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31892
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo Tab 2 A8-50 Mediatek 16 GB 20,3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android Blue:

Lenovo Tab 2 A8-50, 20,3 cm (8"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Blue

Long summary description Lenovo Tab 2 A8-50 Mediatek 16 GB 20,3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android Blue:

Lenovo Tab 2 A8-50. Display diagonal: 20,3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,3 GHz, Processor type: Mediatek, Processor: MTK8121. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 360 g. Operating system software: Android. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.