location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Essential G500 Intel® Core™ i3 i3-3120M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59389219
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:55:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Essential G500 Intel® Core™ i3 i3-3120M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-3120M 2.5 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 1 TB HDD DVD-RW
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 48 Wh 5 h 65 W
  • - Windows 8 64-bit
Long product name Lenovo Essential G500 Intel® Core™ i3 i3-3120M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black :
The long product name of Lenovo Essential G500 Intel® Core™ i3 i3-3120M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-3120M (2.5 GHz), 4GB RAM, 1000GB HDD, 15.6" 1366 x 768, Dolby Advanced Audio v2, 802.11b/g/n, Bluetooth 4.0, Ethernet 10/100, Windows 8 64
More>>>
Lenovo Essential G500 Intel® Core™ i3 i3-3120M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:
The official description of Lenovo Essential G500 Intel® Core™ i3 i3-3120M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

15.6-inch HD display
The 15.6" LED backlit HD display (1366 x 768) delivers bright, crisp visuals in 16:9 widescreen on the G500.

AccuType Keyboard
The acclaimed AccuType keyboard is ergonomically designed to make typing more comfortable and to reduce errors.

Enhanced Graphics
With AMD Radeon™ HD8750 2GB graphics available on select models the G500 can deliver enough 3D gaming power to keep you online even when work's over for the day.

Dual stereo Speakers With Dolby® Advanced Audio™ v2
Enjoy an immersive surround sound experience whether listening to music, playing games, or kicking back with a movie.

Ample storage
With up to 1TB in HDD storage on the G500 you don't have to worry about where to put all your data, videos, music and photos.

Fast Data Transfer
Move data between the G500 and other devices quickly with USB 3.0. It's up to 10 times faster than previous USB technologies.

Integrated Webcam
The G500's 1M webcam and microphone will help you enjoy web conferences or online video chats like you're really there.

Simple Maintenance
With OneKey® Rescue System, recovering from viruses or other technical difficulties is a snap. The Lenovo G500 laptop also makes it easy to back up your system and scan for and kill viruses.

Battery-Saving Technology
Lenovo Energy Management protects the long-term durability of the battery and uses advanced energy-saving technology to increase time spent between charges to up to 5 hours, giving you flexibility on the go.

WiFi, Bluetooth
With 802.11 b/g/n WiFi connectivity, 10/100 LAN, and Bluetooth® 4.0, you'll be able to connect wherever you go.

Short summary description Lenovo Essential G500 Intel® Core™ i3 i3-3120M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:
This short summary of the Lenovo Essential G500 Intel® Core™ i3 i3-3120M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Essential G500, Intel® Core™ i3, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo Essential G500 Intel® Core™ i3 i3-3120M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:
This is an auto-generated long summary of Lenovo Essential G500 Intel® Core™ i3 i3-3120M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black based on the first three specs of the first five spec groups.

Lenovo Essential G500. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3120M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
Not supported
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-3120M
Processor cores
2
Processor threads
4
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-3100 Mobile Series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA II
HDD size
2.5"
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x166
Audio
Audio system
Dolby Advanced Audio v2
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Data network
Not supported
4G WiMAX
No
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Trial software
Microsoft Office 2013
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
71465
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
48 Wh
Battery life (max)
5 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
380 mm
Depth
250 mm
Height
34 mm
Weight *
2.6 kg
Packaging content
Power cord included
Yes
Other features
AC adapter included
Yes
64-bit computing
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 17:02:57
Uk has collected 2 expert reviews for Lenovo Essential G500 Intel® Core™ i3 i3-3120M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
techradar.com
Updated:
2013-12-12 01:53:55
A few months ago we had a look at a budget 15.6-inch laptop from Lenovo, the G505, which offered basic thrills for £350. It was good, though inevitably lacking due to the inadequate performance on tap.Lenovo clearly likes producing unusual offerings to ca...
Good Great price, 
Decent performance, 
Good battery life, 
Well specced, Slim...
Bad Poor keyboard response, 
Screen is average, 
Too close in abilities to G505...
Bottom line Budget laptops were the dogs of the computing world a few years ago, but it's amazing what you can pick up for the cash these days. The Lenovo G500s, with its pokey processor, generous memory offering and large hard drive makes it terribly good value for...
80%
techradar.com/au/
Updated:
2014-04-12 03:33:26
A few months ago we had a look at a budget 15.6-inch laptop from Lenovo, the G505, which offered basic thrills for £350. It was good, though inevitably lacking due to the inadequate performance on tap.Lenovo clearly likes producing unusual offerings to ca...
Good Great price, 
Decent performance, 
Good battery life, 
Well specced, Slim...
Bad Poor keyboard response, 
Screen is average, 
Too close in abilities to G505...
Bottom line Of the budget laptops we've come across recently, the G500s is one of the better-performing examples. For £400 you have in your hands a laptop that can happily handle all your everyday tasks. It's nicely specced, looks unpretentious and you can probably r...
80%
Country Distributor
United Kingdom 1 distributor(s)