location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad S500 Intel® Core™ i5 i5-3337U Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 720M Windows 8 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59-375666
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad S500 Intel® Core™ i5 i5-3337U Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 720M Windows 8 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i5 i5-3337U 1.8 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels 16:9
  • - 8 GB DDR3-SDRAM
  • - 524 GB HDD+SSD
  • - NVIDIA® GeForce® GT 720M Intel® HD Graphics 4000
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 48 Wh 6 h
  • - Windows 8 64-bit
Long product name Lenovo IdeaPad S500 Intel® Core™ i5 i5-3337U Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 720M Windows 8 Black, Silver :
The long product name of Lenovo IdeaPad S500 Intel® Core™ i5 i5-3337U Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 720M Windows 8 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6" LED HD 1366x768, Intel Core i5-3337U (3M Cache, 1.8 GHz), 8GB DDR3, NVIDIA GeForce GT 720M 1GB, 500GB HDD + 24GB SSD, 1MP WebCam, WLAN 802.11 b/g/n, Windows 8 64-bit
More>>>
Lenovo IdeaPad S500 Intel® Core™ i5 i5-3337U Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 720M Windows 8 Black, Silver:
The official description of Lenovo IdeaPad S500 Intel® Core™ i5 i5-3337U Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 720M Windows 8 Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Long Battery Life
Stay unplugged **up to 6+ hours with the standard 48wh 4-cell battery.

Enhanced Graphics
Enjoy beautiful, lifelike visuals from your laptop, with up to Intel® HD 4000 Graphics integrated or optional NVIDIA® GT720M discrete graphics.

Voice Control
Choose a model with voice control to perform tasks on your S500 by simply telling it what to do or asking a question.

AccuType Keyboard
The full-sized, island-style keyboard is both comfortable and spill-resistant. Finger-friendly curved keys and ergonomic spacing help ensure typing accuracy. Plus the multitouch touchpad adds convenience and supports gestures for easy scrolling and zoom functions.

Dolby® Advanced Audio™
With Dolby® Advanced Audio™, your built-in stereo speakers deliver greater clarity and consistent tone, while providing a cinematic surround-sound experience. Play your music and video louder without distortion. Plus, customize your audio settings to lock-in your preferred volume level for a more consistent listening experience.

Integrated 720p HD Webcam
The S500's integrated 720p HD webcam is great for web conferences and online video chats. Includes face-tracking so you can multitask and stay within the frame, as well as low-light sensitivity.

Fast Data Transfer
Move data quickly between the S500 and other devices with USB 3.0 SuperSpeed — it's up to 10 times faster than previous USB technologies and backwards compatible with USB 2.0.

Lenovo Energy Management
Protect the long-term durability of your battery and use advanced energy-saving technology to increase the time spent between charges.

Short summary description Lenovo IdeaPad S500 Intel® Core™ i5 i5-3337U Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 720M Windows 8 Black, Silver:
This short summary of the Lenovo IdeaPad S500 Intel® Core™ i5 i5-3337U Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 720M Windows 8 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad S500, Intel® Core™ i5, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 524 GB

Long summary description Lenovo IdeaPad S500 Intel® Core™ i5 i5-3337U Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 720M Windows 8 Black, Silver:
This is an auto-generated long summary of Lenovo IdeaPad S500 Intel® Core™ i5 i5-3337U Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 720M Windows 8 Black, Silver based on the first three specs of the first five spec groups.

Lenovo IdeaPad S500. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 524 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 720M. Operating system installed: Windows 8. Product colour: Black, Silver

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3337U
Processor cores
2
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency *
1.8 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3300 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
18
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
524 GB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
Number of SSDs installed
1
SSD capacity
24 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 720M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x166
Audio
Audio system
Dolby Home Theater v4
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Data network
Not supported
4G WiMAX
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Ports & interfaces
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0XL
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
72055
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
48 Wh
Battery life (max)
6 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
382 mm
Depth
266 mm
Height
23 mm
Weight *
2.3 kg
Other features
AC adapter included
Yes
LightScribe
No
64-bit computing
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-18 14:35:50
Uk has collected 9 expert reviews for Lenovo IdeaPad S500 Intel® Core™ i5 i5-3337U Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 720M Windows 8 Black, Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
notebookcheck.net
Updated:
2015-01-18 14:35:50
Lenovo's IdeaPad S series consists of numerous notebooks in various sizes (11.6- to 15.6-inches). Their mutual trademarks are their thin design and the use of ULV hardware . We have already tested numerous models of the IdeaPad S series - for example the...
Good Good application performance, Sufficient for games, 24 month warranty, SSD cache...
Bad The fan creates a disturbing buzzing/whistling sound, Lowcontrast, dark screen, Difficult to maintain, GPU throttling under full load...
Bottom line The Lenovo IdeaPad S500 Touch.The Lenovo IdeaPad S500 offers a good application performance paired with a gaming performance that should be more than sufficient for casual gamers. The overall system performance can be described as satisfying. The keyboard...
79%