Lenovo logo

Lenovo IdeaCentre B350 Intel® Core™ i5 i5-4440S 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8570A Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40184
Info modified on:
07 Oct 2024, 17:45:58
Short summary description Lenovo IdeaCentre B350 Intel® Core™ i5 i5-4440S 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8570A Windows 8.1 Black:

Lenovo IdeaCentre B350, 54.6 cm (21.5"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 8.1

Long summary description Lenovo IdeaCentre B350 Intel® Core™ i5 i5-4440S 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8570A Windows 8.1 Black:

Lenovo IdeaCentre B350. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.8 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 8570A. Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.