Lenovo IdeaCentre Q190, 1.5 GHz, Intel® Celeron®, 2 GB, 500 GB, DVD±RW, Windows 8
Lenovo IdeaCentre Q190. Processor frequency: 1.5 GHz, Processor family: Intel® Celeron®, Processor model: 887. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: Mini PC. Product colour: Black, Silver