Lenovo logo

Lenovo Emulex LPe35002 Internal Fiber 32000 Mbit/s

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65808
Info modified on:
03 Aug 2022, 08:01:52
Short summary description Lenovo Emulex LPe35002 Internal Fiber 32000 Mbit/s:

Lenovo Emulex LPe35002, Internal, Wired, PCI Express, Fiber, 32000 Mbit/s, Black, Green, Stainless steel

Long summary description Lenovo Emulex LPe35002 Internal Fiber 32000 Mbit/s:

Lenovo Emulex LPe35002. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Fiber. Maximum data transfer rate: 32000 Mbit/s. Product colour: Black, Green, Stainless steel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.