Lenovo logo

Lenovo ThinkPad W520 Intel® Core™ i7 i7-2640M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 128 GB SSD NVIDIA® Quadro® 1000M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8714
Info modified on:
27 Jan 2025, 08:35:38
Short summary description Lenovo ThinkPad W520 Intel® Core™ i7 i7-2640M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 128 GB SSD NVIDIA® Quadro® 1000M Windows 7 Professional Black:

Lenovo ThinkPad W520, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description Lenovo ThinkPad W520 Intel® Core™ i7 i7-2640M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 128 GB SSD NVIDIA® Quadro® 1000M Windows 7 Professional Black:

Lenovo ThinkPad W520. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2640M, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.