location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Universal USB-C Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Universal USB-C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40AY0090CH?CC
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1846
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2022 09:15:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Universal USB-C Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Cable lock slot
Warranty: 3 Years Customer Replaceable Unit
Long product name Lenovo ThinkPad Universal USB-C Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black :
The long product name of Lenovo ThinkPad Universal USB-C Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 x DisplayPort, 1 x HDMI, 3 x USB 3.1, 2 x USB 2.0, 1 x USB Type C, 1 x Gigabit LAN, 90W
More>>>
Lenovo ThinkPad Universal USB-C Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
The official description of Lenovo ThinkPad Universal USB-C Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad Universal USB-C Dock is a welcome innovation docking that takes users beyond tradition and into the realm of limitless potential. Experience universal compatibility with dynamic power charging max as 100w to notebooks, Automated firmware updates, Next-level plug-and-play. Everything you'd want from the future of docking is here. It's perfect for mixed PC environments too, giving user's the freedom to connect any USB Type C industray standard Notebooks.

One Dock. No Limits.
Engineered for performance, the ThinkPad Universal USB-C Dock quickly pays for itself with increased productivity, enhanced dynamic power charging to Notebook, max 100W charging. If you can think it, your dock can do it.

One Cable. No Hassle.
With 11+ thoughtfully placed ports, the ThinkPad Universal USB-C Dock delivers unmatched performance while decluttering your desk.

Entire Fleet. One Manager.
The ThinkPad Universal USB-C Dock comes packed with basic and advanced solutions engineered to make managing an entire fleet of docks effortlessly efficient. It could support tranditional IT tools like: PXE boot, WOL, and MAC address Pass Through on ThinkPad Notebooks, but also provide silent firmware updates. Silent reboots. Remote device queries. It's an IT manager's dream.

Short summary description Lenovo ThinkPad Universal USB-C Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This short summary of the Lenovo ThinkPad Universal USB-C Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Universal USB-C, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 10,100,1000 Mbit/s, Black, 4K Ultra HD, 3840 x 2160 pixels

Long summary description Lenovo ThinkPad Universal USB-C Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This is an auto-generated long summary of Lenovo ThinkPad Universal USB-C Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad Universal USB-C. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, HD type: 4K Ultra HD, Maximum digital resolution: 3840 x 2160 pixels. Power source type: USB, Power connector: USB Type-C, Power supply: 90 W. Windows operating systems supported: Windows 10, Windows 7

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
3
HDMI ports quantity *
1
DisplayPorts quantity
2
Microphone in *
No
Combo headphone/mic port
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
HD type
4K Ultra HD
Maximum digital resolution
3840 x 2160 pixels
Number of displays supported
3
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
On/off switch
Yes
Performance
Certification
FCC/ICES, KCC, RCM, BSMI, VCCI, CB, cULus, EAC, TUV- Mark, Kvalitet, LoA, Israel SII, DoC, NOM
Power
Power source type
USB
Power connector
USB Type-C
Power supply
90 W
Software
Windows operating systems supported
Windows 10, Windows 7
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 95%
Sustainability
Sustainability certificates
CE
Weight & dimensions
Width
171 mm
Depth
80 mm
Height
30.8 mm
Weight
340 g
Packaging data
Quantity per pack
1 pc(s)
Package width
210 mm
Package depth
158 mm
Package height
75 mm
Package weight
955 g
Packaging content
Cables included
USB Type-C