Lenovo logo

Lenovo ThinkCentre M72e Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127309
Info modified on:
23 Jul 2024, 21:16:58
Short summary description Lenovo ThinkCentre M72e Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Hitam:

Lenovo ThinkCentre M72e, 3,3 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M72e Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Hitam:

Lenovo ThinkCentre M72e. Frekuensi prosesor: 3,3 GHz, Keluarga prosesor: Intel® Core™ i3, Model prosesor: i3-2120. Memori internal: 4 GB, Tipe memori internal: DDR3-SDRAM, Kecepatan memori: 1600 MHz. Total kapasitas penyimpanan: 500 GB, Media penyimpanan: HDD, Tipe drive optikal: DVD-RW. Model adaptor grafis pada papan induk: Intel® HD Graphics 2000. Sistem operasi yang terpasang: Windows 7 Professional, Arsitektur sistem operasi: 64-bit. Penyuplai daya: 240 W. Tipe sasis: SFF. Jenis produk: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.