Lenovo logo

Lenovo ThinkStation P3 Tower Gen 2 Intel Core Ultra 9 285 128 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Windows 11 Pro Workstation Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
441
Info modified on:
08 Jul 2025, 15:13:43
Short summary description Lenovo ThinkStation P3 Tower Gen 2 Intel Core Ultra 9 285 128 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Windows 11 Pro Workstation Black:

Lenovo ThinkStation P3 Tower Gen 2, Intel Core Ultra 9, 285, 128 GB, 1 TB, DVD±RW, Windows 11 Pro

Long summary description Lenovo ThinkStation P3 Tower Gen 2 Intel Core Ultra 9 285 128 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Windows 11 Pro Workstation Black:

Lenovo ThinkStation P3 Tower Gen 2. Processor family: Intel Core Ultra 9, Processor model: 285. Internal memory: 128 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 1 TB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel Graphics, Discrete graphics card model: NVIDIA RTX 2000 Ada. Operating system installed: Windows 11 Pro. Power supply: 750 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.