location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation P350 Intel® Core™ i5 i5-11400T 8 GB DDR4-SDRAM 256 GB SSD NVIDIA T600 Windows 10 Pro Mini PC Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30EF000MMB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195890716992 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkStation P350 Intel® Core™ i5 i5-11400T 8 GB DDR4-SDRAM 256 GB SSD NVIDIA T600 Windows 10 Pro Mini PC Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - NVIDIA T600 (4GB GDDR6)
  • - 8GB (3200MHz) DDR4-SDRAM & 256GB SSD
Long product name Lenovo ThinkStation P350 Intel® Core™ i5 i5-11400T 8 GB DDR4-SDRAM 256 GB SSD NVIDIA T600 Windows 10 Pro Mini PC Workstation Black :
The long product name of Lenovo ThinkStation P350 Intel® Core™ i5 i5-11400T 8 GB DDR4-SDRAM 256 GB SSD NVIDIA T600 Windows 10 Pro Mini PC Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8GB DDR4-SDRAM, 256GB SSD, Intel UHD Graphics 730, NVIDIA T600 (4GB GDDR6), LAN, Windows 10 Pro 64-bit
More>>>
Short summary description Lenovo ThinkStation P350 Intel® Core™ i5 i5-11400T 8 GB DDR4-SDRAM 256 GB SSD NVIDIA T600 Windows 10 Pro Mini PC Workstation Black:
This short summary of the Lenovo ThinkStation P350 Intel® Core™ i5 i5-11400T 8 GB DDR4-SDRAM 256 GB SSD NVIDIA T600 Windows 10 Pro Mini PC Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation P350, 1.3 GHz, Intel® Core™ i5, i5-11400T, 8 GB, 256 GB, Windows 10 Pro

Long summary description Lenovo ThinkStation P350 Intel® Core™ i5 i5-11400T 8 GB DDR4-SDRAM 256 GB SSD NVIDIA T600 Windows 10 Pro Mini PC Workstation Black:
This is an auto-generated long summary of Lenovo ThinkStation P350 Intel® Core™ i5 i5-11400T 8 GB DDR4-SDRAM 256 GB SSD NVIDIA T600 Windows 10 Pro Mini PC Workstation Black based on the first three specs of the first five spec groups.

Lenovo ThinkStation P350. Processor frequency: 1.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-11400T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730, Discrete graphics card model: NVIDIA T600. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 170 W. Chassis type: Mini PC. Product type: Workstation

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
11th gen Intel® Core™ i5
Processor model *
i5-11400T
Processor cores
6
Processor boost frequency
3.7 GHz
Processor frequency *
1.3 GHz
Processor cache
12 MB
Configurable TDP-down
25 W
Configurable TDP-down frequency
1 GHz
Memory
Internal memory *
8 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory slots
2x SO-DIMM
Memory clock speed
3200 MHz
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA T600
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board graphics card model *
Intel UHD Graphics 730
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
LAN controller
Intel® I219-LM
Wi-Fi *
No
Bluetooth
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Headphone outputs
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Volume
1 L
Placement supported
Horizontal/Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel Q570
Audio chip
Realtek ALC233VB
Audio system
High Definition Audio
Password protection
Yes
Password protection type
Power on, Supervisor
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French, Italian
Processor special features
CPU configuration (max)
1
Power
Power supply *
170 W
Power supply input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12192 m
Certificates
Certification
EPEAT Gold ENERGY STAR 8.0 RoHS ISV MIL-STD-810G
Weight & dimensions
Width *
37 mm
Depth *
182.9 mm
Height *
179 mm
Weight *
1.4 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Logistics data
Harmonized System (HS) code
84715000