location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation P320 Intel® Core™ i7 i7-6700T 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P600 Windows 7 Professional Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30C2001DUS
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:29:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkStation P320 Intel® Core™ i7 i7-6700T 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P600 Windows 7 Professional Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini PC Black 135 W
  • - Intel® Core™ i7 i7-6700T 2.8 GHz
  • - 16 GB DDR4-SDRAM
  • - 512 GB SSD
  • - NVIDIA® Quadro® P600 Intel® HD Graphics 530
  • - Ethernet LAN Wi-Fi 5 (802.11ac) Bluetooth
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkStation P320 Intel® Core™ i7 i7-6700T 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P600 Windows 7 Professional Mini PC Black :
The long product name of Lenovo ThinkStation P320 Intel® Core™ i7 i7-6700T 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P600 Windows 7 Professional Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6700T 2.8GHz, Intel HD 530, Quadro P600 2GB, 16GB DDR4, 512GB M.2 PCIe NVMe Opal, 802.11ac, Bluetooth, Stand, Windows 7 Professional 64-bit(Downgrade Windows 10 Pro)
More>>>
Lenovo ThinkStation P320 Intel® Core™ i7 i7-6700T 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P600 Windows 7 Professional Mini PC Black:
The official description of Lenovo ThinkStation P320 Intel® Core™ i7 i7-6700T 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P600 Windows 7 Professional Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Packs a Punch
At less than 3 pounds, the ThinkStation P320 Tiny is the world’s smallest workstation. But don’t be fooled by the size. With the latest Intel® processing technology, NVIDIA® professional graphics, ISV-certification, and blazing-fast storage options, this Tiny delivers a knockout performance.

Tiny Footprint, Big Statement
At 96% smaller than a traditional workstation, the ThinkStation P320 Tiny is extremely compact. It’s also very versatile and can fit just about anywhere, horizontally or vertically —mount it on a wall, under a desk, or even behind a monitor to create a modular all-in-one.

Realize Your Potential
Supporting up to six independent displays, this tiny workstation is ideal for everything from finance to design, from education to healthcare. ISV-certification makes ThinkStation P320 Tiny a top choice across industries, ensuring a consistent and accurate software experience. What’s more, with the Lenovo Performance Tuner application, you can easily optimize system settings and maximize performance.

Leave Your Screwdrivers Behind
With tool-free accessibility, the ThinkStation P320 Tiny is every IT tech's dream. Thanks to a simple, efficient design, system maintenance and upgrading is a cinch. The bottom door opens for access to memory and storage, and has a wireless internal and external LAN antenna for better connectivity.

Help Is Just a Keystroke Away
With high-performance Intel® Core™ vPro™ processors, your IT team can remotely access your fleet of workstations from anywhere. They can easily roll out software upgrades or fixes to all systems on the network, saving on both management costs and desk-side visit time. And with a wireless power switch, the ThinkStation P320 Tiny can even be turned on and off remotely.

Built for Business—Tested for Life
Beaten, battered, and bruised, ThinkStation P320 Tiny passes 12 extreme military-stress tests and 200 rigorous quality checks. From enduring arctic temperatures of -20 degrees C, to desert heat of 60 degrees C, this device can more than handle the knocks of everyday life.

Short summary description Lenovo ThinkStation P320 Intel® Core™ i7 i7-6700T 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P600 Windows 7 Professional Mini PC Black:
This short summary of the Lenovo ThinkStation P320 Intel® Core™ i7 i7-6700T 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P600 Windows 7 Professional Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation P320, 2.8 GHz, Intel® Core™ i7, i7-6700T, 16 GB, 512 GB, Windows 7 Professional

Long summary description Lenovo ThinkStation P320 Intel® Core™ i7 i7-6700T 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P600 Windows 7 Professional Mini PC Black:
This is an auto-generated long summary of Lenovo ThinkStation P320 Intel® Core™ i7 i7-6700T 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P600 Windows 7 Professional Mini PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkStation P320. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700T. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® Quadro® P600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 135 W. Product type: Mini PC. Weight: 1.3 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700T
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
2.8 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
35 W
Tcase
66 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
2133, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
16 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory slots
4x SO-DIMM
Memory channels
Dual-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® Quadro® P600
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
DVI port
No
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Product colour *
Black
Performance
Product type *
Mini PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2, AVX 2.0, SSE4.1
Processor code
SR2BU
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Processor ARK ID
88200
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
135 W
Weight & dimensions
Width *
34.5 mm
Depth *
179 mm
Height *
182.9 mm
Weight *
1.3 kg
Packaging content
Display included *
No
Source Testseek summary Average rating
Reviews
Updated:
2018-02-19 02:32:31
Uk has collected 2 expert reviews for Lenovo ThinkStation P320 Intel® Core™ i7 i7-6700T 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P600 Windows 7 Professional Mini PC Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
develop3d.com
Updated:
2018-02-19 02:32:31
Last year, HP redefined the Small Form Factor (SFF) workstation with the introduction of the HP Z2 Mini. With a 216mm x 216mm x 58mm chassis, this machine was dramatically smaller than anything that had come before, but still managed to pack a punch for 3...
Bottom line Considering the thermal challenges of a small c hassis, it's incredible how much performance Lenovo has managed to pack into the P320 Tiny.With its low-power Intel CPU, we had expected it to significantly lag behind the HP Z2 Mini in multithreaded renderi...
0%