Lenovo logo

Lenovo ThinkStation E32 + NVIDIA Quadro 410 Intel® Core™ i7 i7-4770 4 GB DDR3-SDRAM 2 TB HDD NVIDIA® Quadro® 410 Windows 7 Professional Mini Tower Workstation Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18114
Info modified on:
21 Jun 2024, 03:58:10
Short summary description Lenovo ThinkStation E32 + NVIDIA Quadro 410 Intel® Core™ i7 i7-4770 4 GB DDR3-SDRAM 2 TB HDD NVIDIA® Quadro® 410 Windows 7 Professional Mini Tower Workstation Black:

Lenovo ThinkStation E32 + NVIDIA Quadro 410, 3.4 GHz, Intel® Core™ i7, 4 GB, 2 TB, DVD Super Multi, Windows 7 Professional

Long summary description Lenovo ThinkStation E32 + NVIDIA Quadro 410 Intel® Core™ i7 i7-4770 4 GB DDR3-SDRAM 2 TB HDD NVIDIA® Quadro® 410 Windows 7 Professional Mini Tower Workstation Black:

Lenovo ThinkStation E32 + NVIDIA Quadro 410. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor: i7-4770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® Quadro® 410. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Product type: Workstation

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.