location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X1 Extreme Intel® Core™ i7 i7-11800H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1 Extreme
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20Y50055FR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196119879566 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad X1 Extreme Intel® Core™ i7 i7-11800H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 64-bit
  • - Intel Core i7-11800H (24MB Cache, 2.3GHz)
  • - 40.6 cm (16") WQXGA 2560 x 1600 IPS, NVIDIA GeForce RTX 3050 Ti (4GB GDDR6)
  • - 16GB (3200MHz) DDR4-SDRAM & 512GB SSD
Long product name Lenovo ThinkPad X1 Extreme Intel® Core™ i7 i7-11800H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Black :
The long product name of Lenovo ThinkPad X1 Extreme Intel® Core™ i7 i7-11800H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-11800H (24MB Cache, 2.3GHz), 16GB DDR4-SDRAM, 512GB SSD, 40.6 cm (16") WQXGA 2560 x 1600 IPS, Intel UHD Graphics, NVIDIA GeForce RTX 3050 Ti (4GB GDDR6), WLAN, Webcam, Windows 11 64-bit
More>>>
Lenovo ThinkPad X1 Extreme Intel® Core™ i7 i7-11800H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Black:
The official description of Lenovo ThinkPad X1 Extreme Intel® Core™ i7 i7-11800H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take your imagination to the extreme
Completely reimagined, the ThinkPad X1 Extreme Gen 4 laptop is engineered to perform with Intel® vPro® H series, NVIDIA® GeForce RTX™ discrete graphics options, and up to 4TB of storage. The exquisite 16" 16:10 display with ultra-thin bezels, Dolby Vision™, and larger up-firing Dolby Atmos® speakers bring all the power to life. What’s more, a larger 90Whr battery along with the industry’s best connectivity options deliver untethered access to create from anywhere.

Mobile mastery
The ThinkPad X1 Extreme Gen 4 laptop boasts go-everywhere productivity, freeing you from the office. This powerhouse features Intel® WiFi 6/6E (Gig+) mobile connectivity and an unbeatable 5G WWAN option*. Plus, with a larger battery (90Wh), you can enjoy unplugged power for all-day creativity.
* 6GHz WiFi 6E operation is dependent on the support of the operating system, routers/APs/gateways that support WiFi 6E, along with the regional regulatory certifications and spectrum allocation.
Optional WWAN availability varies by region and must be configured at time of purchase; additionally, it requires a network service provider.

Rich audiovisual experience
A brilliant 16" display—either UHD+ or QHD+—with Dolby Vision™ and the peerless performance of up to NVIDIA® GeForce RTX™ 3080 discrete graphics make the ThinkPad X1 Extreme Gen 4 the go-to device for creating content or getting your game on. What’s more, you’ll especially enjoy the robust audio performance of the 20% larger, up-firing Dolby Atmos® Speaker System, which enables enhanced volume without distortion.

Comfort & convenience
All-day productivity is no problem with the ThinkPad X1 Extreme Gen 4 laptop. Low blue-light panels decrease eye-fatigue. A wider 115mm / 4.53" TouchPad and 1.5mm keystroke on the backlit ThinkPad keyboard boost functional comfort as the ideas flow.

Function never looked so good
From new anti-fingerprint paint to the Smart Power On integrated match-on-chip fingerprint reader with the power button, the ThinkPad X1 Extreme Gen 4 laptop has been redesigned to impress. New feature availability like the new ultra high resolution display (UHD+) with 16:10 aspect ratio, the FHD camera, four-sided narrower bezels, and carbon-fiber weave top cover blend the perfect balance of function and style.

Extreme performance
The ThinkPad X1 Extreme Gen 4 is built for extreme performance with up to the latest 11th Gen Intel® Core™ i9 vPro® H series processor, up to 64GB DDR4 (3200MHz) memory, and dual storage with up to 4TB total with Gen 4 performance PCIe SSDs. Accelerate inference performance with Intel® Deep Learning Boost to help speed up AI workloads, including image recognition, object detection, and other CPU-intensive tasks.

Extreme durability
ThinkPad laptops are tested against 12 military-grade requirements and more than 200 quality checks to ensure they run in extreme conditions. From the Arctic wilderness to desert dust storms, from zero-gravity to spills and drops, you can trust these laptops to handle whatever life throws your way.

Stay 10 steps ahead of hackers
The ThinkPad X1 Extreme Gen 4 laptop features ThinkShield, our built-in suite of security solutions. The match-on-chip fingerprint reader integrated with the power button encrypts your biometric data on the system. Likewise, with the encryption of discrete Trusted Platform Module (dTPM), your critical data remains yours. Plus the Intel® Hardware Shield, exclusive to the Intel vPro® platform, delivers integrated hardware-based PC protection.

Short summary description Lenovo ThinkPad X1 Extreme Intel® Core™ i7 i7-11800H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Black:
This short summary of the Lenovo ThinkPad X1 Extreme Intel® Core™ i7 i7-11800H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X1 Extreme, Intel® Core™ i7, 2.3 GHz, 40.6 cm (16"), 2560 x 1600 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad X1 Extreme Intel® Core™ i7 i7-11800H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Black:
This is an auto-generated long summary of Lenovo ThinkPad X1 Extreme Intel® Core™ i7 i7-11800H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad X1 Extreme. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11800H, Processor frequency: 2.3 GHz. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
40.6 cm (16")
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
HD type
WQXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
400 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Contrast ratio (typical)
1200:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor model *
i7-11800H
Processor cores
8
Processor boost frequency
4.6 GHz
Processor frequency *
2.3 GHz
Processor cache
24 MB
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3050 Ti
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio chip
Realtek ALC3306
Audio system
Dolby Atmos
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX210
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel WM590
Repairability index
7.5
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard language
French
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system language
French
Recovery operating system
Windows 10 Pro
Operating system installed *
Windows 11
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
90 Wh
Battery life (max)
10.7 h
Fast charging
Yes
Power
AC adapter power
170 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Certification
ENERGY STAR,EPEAT Gold,RoHS,TCO
Weight & dimensions
Width
359.5 mm
Depth
253.8 mm
Height
17.7 mm
Weight *
1.81 kg