Lenovo logo

Lenovo ThinkPad P1 Gen 4 Intel® Core™ i9 i9-11950H Mobile workstation 40,6 cm (16") WQUXGA 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 10 Pro Italian Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23404
Info modified on:
23 Apr 2025, 16:26:24
Short summary description Lenovo ThinkPad P1 Gen 4 Intel® Core™ i9 i9-11950H Mobile workstation 40,6 cm (16") WQUXGA 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 10 Pro Italian Black:

Lenovo ThinkPad P1 Gen 4, Intel® Core™ i9, 40,6 cm (16"), 3840 x 2400 pixels, 32 GB, 1 TB, Windows 10 Pro

Long summary description Lenovo ThinkPad P1 Gen 4 Intel® Core™ i9 i9-11950H Mobile workstation 40,6 cm (16") WQUXGA 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 10 Pro Italian Black:

Lenovo ThinkPad P1 Gen 4. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-11950H. Display diagonal: 40,6 cm (16"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3080. Operating system installed: Windows 10 Pro. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.