Lenovo logo

Lenovo ThinkPad T14 Gen 2 (AMD) AMD Ryzen™ 5 PRO 5650U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro UK English Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46490
Info modified on:
23 Apr 2025, 16:23:08
Short summary description Lenovo ThinkPad T14 Gen 2 (AMD) AMD Ryzen™ 5 PRO 5650U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro UK English Black:

Lenovo ThinkPad T14 Gen 2 (AMD), AMD Ryzen™ 5 PRO, 2,3 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad T14 Gen 2 (AMD) AMD Ryzen™ 5 PRO 5650U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro UK English Black:

Lenovo ThinkPad T14 Gen 2 (AMD). Product type: Laptop, Form factor: Clamshell. Processor type: AMD Ryzen™ 5 PRO, Processor: 5650U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system software: Windows 10 Pro. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.