location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T14 AMD Ryzen™ 5 PRO 5650U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T14
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20XK0013US
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad T14 AMD Ryzen™ 5 PRO 5650U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - AMD Ryzen 5 PRO 5650U (16MB Cache, 2.3GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS
  • - 8GB (3200MHz) DDR4-SDRAM & 256GB SSD
Long product name Lenovo ThinkPad T14 AMD Ryzen™ 5 PRO 5650U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black :
The long product name of Lenovo ThinkPad T14 AMD Ryzen™ 5 PRO 5650U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 5 PRO 5650U (16MB Cache, 2.3GHz), 8GB DDR4-SDRAM, 256GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS, AMD Radeon Graphics, LAN, WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
Lenovo ThinkPad T14 AMD Ryzen™ 5 PRO 5650U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
The official description of Lenovo ThinkPad T14 AMD Ryzen™ 5 PRO 5650U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful, easy to manage, & secure
Powered by AMD Ryzen™ 5000 PRO series processors, the 14" ThinkPad T14 Gen 2 laptop delivers uncompromised portable power for the work-from-anywhere workforce. Built-in, sophisticated security features and business functionality like Modern Standby, optional 4G LTE, and WiFi 6 keep you connected—and secure—wherever the workday takes you.

Powerhouse performance for business anywhere
The AMD Ryzen™ 5000 mobile series with PRO technologies deliver the enhanced performance and portability required by today’s business professionals. Up to 8 processing cores with single-threaded and multithreaded power tackle heavy multitasking across video-conferencing and office apps. Plus, you’ll enjoy outstanding viewport performance in professional content creation tools.

Smarter security
An updated suite of ThinkShield security solutions built into the ThinkPad T14 Gen 2 laptop keeps your data and your device protected. Additionally, the AMD security platform, including AMD Shadow Stack and AMD Memory Guard, is designed from the ground up with multilayered features to help thwart today’s sophisticated attacks.

Work hard, play harder
The ThinkPad T14 Gen 2 (14" AMD) laptop does double-duty powering through your workday and into the night, with everything you want for off-the-clock enjoyment. Integrated AMD Radeon™ graphics and up to a 4K UHD Dolby Vision™ display render vibrant visuals and rich detail. What's more, your viewing experience is paired with the Dolby Audio™ Speaker System for enhanced sound.

ThinkPad reliability
ThinkPad laptops are tested against 12 military-grade (810H) standards and more than 200 quality checks to ensure they run in extreme conditions. From the Arctic wilderness to desert dust storms, from zero-gravity to spills and drops, you can trust these laptops to handle whatever life throws your way.

Always on, always connected
The ThinkPad T14 Gen 2 includes productivity-enhancing features like Modern Standby, which enables the system to wake in one second and connect to the internet one second later. WiFi 6 delivers faster data rates and lower latency for higher performance. And the optional LTE-A WWAN card that provides a 4G connection wherever there’s cellular service*. *Optional WWAN availability varies by region and must be configured at time of purchase; additionally, it requires a network service provider.

Raises the bar on functional beauty
The ThinkPad T14 Gen 2 laptop projects a stylish, professional image. Its aesthetics are functional too, with the option of an antimicrobial surface treatment on the Black model to help keep the device germ- and virus-free.
Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkPad T14 AMD Ryzen™ 5 PRO 5650U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
This short summary of the Lenovo ThinkPad T14 AMD Ryzen™ 5 PRO 5650U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T14, AMD Ryzen™ 5 PRO, 2.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad T14 AMD Ryzen™ 5 PRO 5650U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad T14 AMD Ryzen™ 5 PRO 5650U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T14. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5 PRO, Processor model: 5650U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB colour space
NTSC
Colour gamut
45%
Contrast ratio (typical)
700:1
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5 PRO
Processor model *
5650U
Processor cores
6
Processor boost frequency
4.2 GHz
Processor frequency *
2.3 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board + SO-DIMM
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
AMD Radeon Graphics
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
2 W
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Network
Ethernet LAN
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Combo headphone/mic port
Yes
Docking connector
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard layout
QWERTY
Keyboard language
English
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
50 Wh
Battery life (max)
13 h
Fast charging
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Certification
EPEAT™ Gold ENERGY STAR® 8.0 TCO RoHS compliant MIL-STD-810H
Weight & dimensions
Width
329 mm
Depth
227 mm
Height
17.9 mm
Weight *
1.55 kg