Lenovo logo

Lenovo ThinkPad T14s Gen 2 (AMD) AMD Ryzen™ 5 PRO 5650U Laptop 35.6 cm (14") Full HD 16 GB LPDDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro English Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14287
Info modified on:
23 Apr 2025, 16:22:20
Short summary description Lenovo ThinkPad T14s Gen 2 (AMD) AMD Ryzen™ 5 PRO 5650U Laptop 35.6 cm (14") Full HD 16 GB LPDDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro English Black:

Lenovo ThinkPad T14s Gen 2 (AMD), AMD Ryzen™ 5 PRO, 2.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description Lenovo ThinkPad T14s Gen 2 (AMD) AMD Ryzen™ 5 PRO 5650U Laptop 35.6 cm (14") Full HD 16 GB LPDDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro English Black:

Lenovo ThinkPad T14s Gen 2 (AMD). Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5 PRO, Processor model: 5650U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.