Lenovo logo

Lenovo ThinkPad T14s Gen 2 (Intel) Intel® Core™ i5 i5-1135G7 Laptop 35.6 cm (14") Full HD 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 10 Pro English Grey

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18820
Info modified on:
23 Apr 2025, 16:17:05
Short summary description Lenovo ThinkPad T14s Gen 2 (Intel) Intel® Core™ i5 i5-1135G7 Laptop 35.6 cm (14") Full HD 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 10 Pro English Grey:

Lenovo ThinkPad T14s Gen 2 (Intel), Intel® Core™ i5, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad T14s Gen 2 (Intel) Intel® Core™ i5 i5-1135G7 Laptop 35.6 cm (14") Full HD 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 10 Pro English Grey:

Lenovo ThinkPad T14s Gen 2 (Intel). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Grey. Weight: 1.51 kg

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.