location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X13 Yoga Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X13 Yoga
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20W8003AUE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195890264172 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 20:43:20
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad X13 Yoga Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-1165G7 (12MB Cache)
  • - 33.8 cm (13.3") WUXGA 1920 x 1200 IPS Touch
  • - 16GB (4266MHz) LPDDR4x-SDRAM & 512GB SSD
Long product name Lenovo ThinkPad X13 Yoga Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black :
The long product name of Lenovo ThinkPad X13 Yoga Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-1165G7 (12MB Cache), 16GB LPDDR4x-SDRAM, 512GB SSD, 33.8 cm (13.3") WUXGA 1920 x 1200 IPS Touch, Intel Iris Xe Graphics, WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
Lenovo ThinkPad X13 Yoga Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
The official description of Lenovo ThinkPad X13 Yoga Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Multimode mobility
The ThinkPad X13 Yoga Gen 2 (13" Intel) 2-in-1 is thin and light, with all-day battery life and optional LTE connectivity, for ultimate mobility. Its 11th Gen Intel® Core™ vPro® processor with Iris® Xe graphics enables up to 32GB LPDDR4x RAM, for fast, powerful performance. It also has a 360-degree hinge that lets you access that power in four flexible modes, with a garaged pen for enhanced interaction in any of them.

Powerful Intel® Evo™ platform
Built with the Intel® Evo™ platform, the 13.3" ThinkPad X13 Yoga Gen 2 2-in-1 laptop delivers a powerhouse combination of performance, responsiveness, battery life, and stunning visuals. With up to 11th Gen Intel® Core™ i7 vPro® processors, you can count on an exceptional experience, anywhere.

Design enhancements
ThinkPad X13 Yoga Gen 2 (13.3" Intel) features a stunning new 16:10 display with optional PrivacyGuard, for protected viewing in any of its four modes—laptop, tablet, tent, or stand. It also has a wider touchpad than the previous generation, for improved ergonomics and greater control in laptop mode. And the fingerprint reader in the power button lets you boot up and log in with a single touch.

Processing power
This laptop’s 11th Gen Intel® Core™ quad core processor with Iris® Xe graphics gives you blazing-fast performance, industry-leading AI, and the best WiFi 6 experience. PCIe Gen 4 SSD storage and up to 32GB of LPDDR4x memory increase its speed and multitasking capability, while dual Thunderbolt™ 4 ports offer quick data transfer and more accessory productivity options.

Take it anywhere
Starting at 1.2kg and 15.4mm / 0.61", the X13 Yoga Gen 2 laptop is easy to take anywhere, and its all-day battery life lets you stay there longer. If you need an extra boost, don’t worry—its rapid-charging technology gets the battery life back to 80% in just an hour. And optional LTE
* means you’ll stay connected even if you’re away from WiFi networks.
* Optional WWAN availability varies by region and must be configured at time of purchase; it requires a network service provider.

Stay connected
The X13 Yoga Gen 2 laptop will keep you connected to both the internet and accessories. It’s enabled for WiFi 6—a faster, more efficient version of WiFi. Modern Standby wakes your laptop in one second and connects online one second later. Or choose the optional LTE, for connectivity wherever cellular service is available*. And dual Thunderbolt™ 4 ports yield fast data transfer and connections to multiple accessories. * Optional WWAN availability varies by region and must be configured at time of purchase; it requires a network service provider.

Hear & see everything in detail
The 16:10 display is stunning in up to WQXGA resolution, with 100% sRGB color gamut. Blue light reduction and antiglare technology make it even easier on your eyes. Its Dolby Audio™ Speaker System keeps sound crystal-clear, while its optional infrared (IR) camera is perfect for video conferencing.

Top-notch security
Protect your data and yourself with enhanced ThinkShield features like a physical shutter for the webcam and an improved optional PrivacyGuard with PrivacyAlert antiglare screen that helps prevent nosy neighbors from reading your screen. Log in securely via the match-on-chip fingerprint reader on the power button, let the Trusted Platform Module (TPM) 2.0 chip encrypt your data, and rest easy with human presence detection (HPD), which locks your laptop when it detects that you are leaving.

Short summary description Lenovo ThinkPad X13 Yoga Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
This short summary of the Lenovo ThinkPad X13 Yoga Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X13 Yoga, Intel® Core™ i7, 33.8 cm (13.3"), 1920 x 1200 pixels, 16 GB, 1 TB, Windows 10 Pro

Long summary description Lenovo ThinkPad X13 Yoga Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad X13 Yoga Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad X13 Yoga. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 33.8 cm (13.3"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Folder)
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Display brightness
300 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor model *
i7-1165G7
Processor cores
4
Processor boost frequency
4.7 GHz
Processor cache
12 MB
Configurable TDP-up frequency
2.8 GHz
Configurable TDP-up
28 W
Configurable TDP-down
12 W
Configurable TDP-down frequency
1.2 GHz
Memory
Internal memory *
16 GB
Internal memory type
LPDDR4x-SDRAM
Memory clock speed
4266 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
NVMe, PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio chip
Realtek ALC3286
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Thunderbolt technology
Yes
HDMI ports quantity *
1
HDMI version
2.0
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard language
UK English
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system language
English
Operating system installed *
Windows 10 Pro
Processor special features
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
No
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
52.8 Wh
Battery life (max)
12.2 h
Fast charging
Yes
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold, TCO
Weight & dimensions
Width
305 mm
Depth
213.9 mm
Height
15.4 mm
Weight *
1.2 kg