location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T15 + 3Yr Premier Support Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T15 + 3Yr Premier Support
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20W400FYAU-PREM
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 18:17:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad T15 + 3Yr Premier Support Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 64-bit
  • - Intel Core i5-1135G7 (8MB Cache)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS Touch
  • - 16GB (3200MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Long product name Lenovo ThinkPad T15 + 3Yr Premier Support Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Black :
The long product name of Lenovo ThinkPad T15 + 3Yr Premier Support Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-1135G7 (8MB Cache), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS Touch, Intel Iris Xe Graphics, WLAN, 4G, Webcam, Windows 11 64-bit
More>>>
Lenovo ThinkPad T15 + 3Yr Premier Support Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Black:
The official description of Lenovo ThinkPad T15 + 3Yr Premier Support Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reliable workmate. Sportive companion.
The highly customizable ThinkPad T15 Gen 2 (15″ Intel) takes the term "personal computer" quite literally. It can be configured to your specific needs, whether you need a laptop for work, entertainment, or both. Up to 11th Gen Intel® Core™ i7 vPro processors lead the way with robust performance capabilities, while a luminous 15" display with optional Dolby Vision™ UHD resolution provides best-in-class visuals.

Anything is possible
Push the limits on what the ThinkPad T15 Gen 2 (15″ Intel) laptop can do, with up to 11th Gen Intel® Core™ i7 vPro processors and Intel® Iris® Xe or optional NVIDIA® GeForce® MX450 graphics.

Works hard, plays harder
The ThinkPad T15 Gen 2 (15″ Intel) laptop is everything you need for work and everything you want for in-home entertainment. Display options include touchscreen or a bright Dolby Vision™ UHD panel for a vibrant visual experience. Combined with Dolby Audio™ Speaker System, up to NVIDIA® GeForce® graphics and vast storage options, this device makes it easy to work hard and play hard.

Cool features
The ThinkPad T15 Gen 2 (15″ Intel) laptop is packed with new features that look great and improve your workflow. Modern Standby enables your system to wake in one second and connect to the internet one second later. And with a 19.1mm thickness and Black colour with antimicrobial coating, it’s sleek and exudes class.

Stay online everywhere
The T15 Gen 2 (15″ Intel) laptop keeps you connected to the world with WiFi 6E, the fastest and most congestion free experience. Or choose the optional LTE-A card that provides connection wherever there’s cellular service*. Never worry about being off-line unless you want to be.*WWAN must be configured at the time of purchase and requires network service

Battle-tested toughness
ThinkPad T15 Gen 2 (15″ Intel) laptop is tested against 12 military-grade requirements and more than 200 quality checks to ensure seamless operation under extreme conditions. From the Arctic wilderness to desert dust storms, from zero-gravity to spills and drops, you can trust these laptops to handle whatever life throws your way.

Smarter security
The ThinkPad T15 Gen 2 (15″ Intel) laptop features ThinkShield, our built-in suite of security solutions. The optional fingerprint reader lets you securely log in, adding an extra layer of convenient security. Likewise, with the discrete Trusted Platform Module (dTPM) 2.0, your critical data remains encrypted, significantly decreasing any possibility of hacking. What’s more, with the webcam privacy shutter, you can trust your webcam to stay off when you want.

Short summary description Lenovo ThinkPad T15 + 3Yr Premier Support Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Black:
This short summary of the Lenovo ThinkPad T15 + 3Yr Premier Support Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T15 + 3Yr Premier Support, Intel® Core™ i5, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11

Long summary description Lenovo ThinkPad T15 + 3Yr Premier Support Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Black:
This is an auto-generated long summary of Lenovo ThinkPad T15 + 3Yr Premier Support Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T15 + 3Yr Premier Support. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 11. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Touchscreen type
Capacitive
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB colour space
NTSC
Colour gamut
45%
Contrast ratio (typical)
800:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor model *
i5-1135G7
Processor cores
4
Processor boost frequency
4.2 GHz
Processor cache
8 MB
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
28 W
Configurable TDP-down
12 W
Configurable TDP-down frequency
0.9 GHz
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board + SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
40 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in subwoofer
No
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Mobile network generation
4G
4G standard
LTE
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
Yes
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Bluetooth
Yes
Network
Bluetooth version
5.2
WWAN
Installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.0
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Docking connector
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard language
English
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system language
English
Recovery operating system
Windows 10 Pro
Operating system installed *
Windows 11
Processor special features
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
No
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
57 Wh
Battery life (max)
12 h
Fast charging
Yes
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold, TCO
Weight & dimensions
Width
365.8 mm
Depth
248 mm
Height
19.1 mm
Weight *
1.84 kg