Lenovo logo

Lenovo ThinkPad E14 Gen 2 (Intel) Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Full HD 16 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Italian Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56154
Info modified on:
23 Apr 2025, 15:47:25
Short summary description Lenovo ThinkPad E14 Gen 2 (Intel) Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Full HD 16 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Italian Black:

Lenovo ThinkPad E14 Gen 2 (Intel), Intel® Core™ i5, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad E14 Gen 2 (Intel) Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Full HD 16 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Italian Black:

Lenovo ThinkPad E14 Gen 2 (Intel). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 1,64 kg

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.