Lenovo logo

Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-7600U Laptop 35.6 cm (14") Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro US English Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27075
Info modified on:
17 Jun 2024, 23:07:43
Short summary description Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-7600U Laptop 35.6 cm (14") Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro US English Black:

Lenovo ThinkPad X1 Carbon, Intel® Core™ i7, 2.8 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-7600U Laptop 35.6 cm (14") Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro US English Black:

Lenovo ThinkPad X1 Carbon. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.