Lenovo ThinkPad E570, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6"), 8 GB, 500 GB, Black
Lenovo ThinkPad E570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Product colour: Black. Weight: 2.3 kg