Lenovo ThinkPad Yoga 11e, Intel® Celeron®, 1,6 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB
Lenovo ThinkPad Yoga 11e. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor type: Intel® Celeron®, Processor: N3160, Processor frequency: 1,6 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system software: Windows 10 Pro. Product colour: Black