Lenovo logo

Lenovo ThinkPad P50s Intel® Core™ i7 i7-6500U Stasiun kerja seluler 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® M500M Windows 7 Professional Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20121
Info modified on:
24 Jan 2025, 20:29:05
Short summary description Lenovo ThinkPad P50s Intel® Core™ i7 i7-6500U Stasiun kerja seluler 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® M500M Windows 7 Professional Hitam:

Lenovo ThinkPad P50s, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 piksel, 8 GB, 256 GB

Long summary description Lenovo ThinkPad P50s Intel® Core™ i7 i7-6500U Stasiun kerja seluler 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® M500M Windows 7 Professional Hitam:

Lenovo ThinkPad P50s. Jenis produk: Stasiun kerja seluler, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-6500U, Frekuensi prosesor: 2,5 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 8 GB, Tipe memori internal: DDR3L-SDRAM. Total kapasitas penyimpanan: 256 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel® HD Graphics 520. Sistem operasi yang terpasang: Windows 7 Professional. Warna produk: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.