Lenovo logo

Lenovo ThinkPad T550 Intel® Core™ i5 i5-5300U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18785
Info modified on:
23 Apr 2025, 14:42:37
Short summary description Lenovo ThinkPad T550 Intel® Core™ i5 i5-5300U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 8.1 Black:

Lenovo ThinkPad T550, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 516 GB

Long summary description Lenovo ThinkPad T550 Intel® Core™ i5 i5-5300U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 8.1 Black:

Lenovo ThinkPad T550. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-5300U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 516 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system software: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.