location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo V50a Intel® Core™ i7 i7-10700T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V50a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11FJ000HUM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194778672092 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 20:49:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo V50a Intel® Core™ i7 i7-10700T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-10700T (16MB Cache, 2GHz)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS Touch
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Long product name Lenovo V50a Intel® Core™ i7 i7-10700T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver :
The long product name of Lenovo V50a Intel® Core™ i7 i7-10700T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-10700T (16MB Cache, 2GHz), 8GB DDR4-SDRAM, 512GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS Touch, DVD±RW, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, Webcam, Windows 10 Pro 64-bit
More>>>
Lenovo V50a Intel® Core™ i7 i7-10700T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
The official description of Lenovo V50a Intel® Core™ i7 i7-10700T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

One highly productive all-in-one
Powered by up to a 10th Gen Intel® Core™ i5 processor, with seamless memory and storage, the Lenovo V50a 24" AIO gives you the performance to zip through anything. It’s also comes with a number of green certifications, resulting in lower utility bills for you and your business.

Because seeing is believing
The borderless 23.8" FHD display delivers truly vibrant, distraction-free visuals. Antiglare and wide-viewing technology are ideal for when sharing work with colleagues or clients. Together with its slim, adjustable stand, the Lenovo V50a 24" AIO will brighten up any work space.

Simplicity meets connectivity
Thanks to a designated keyboard port and Smart Power On, you can fire up the stylish Lenovo V50a 24" AIO simply by hitting the Alt+P shortcut key. For your other computing peripherals, there's no shortage of other ports, including USB 3.1 and HDMI.

You’re in control
If you need more power, you can boost system performance by as much as 6%. Alternatively, to take things down a notch, you can lower the acoustics by up to 5 decibels. With the Lenovo V50a 24" AIO, and its Intelligent Cooling Engine 4.0, you can easily switch performance and thermal levels to meet your needs.

Built-in security & privacy
To prevent unauthorised USB access, the Lenovo V50a 24" AIO has Smart USB Protection. You can disable the camera via the BIOS settings, or simply slide the privacy cover over the camera to close it. And there’s a Kensington lock slot to help physically secure your PC.

Save time, save money
Poor audio on a conference call is more than annoying. It can cost you time and money. By reducing background noises, the Lenovo V50a 24" AIO can capture voices loud and clear—even with many attendees on a call. The result is quicker, more effective meetings, freeing everyone to get back to work.

Short summary description Lenovo V50a Intel® Core™ i7 i7-10700T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
This short summary of the Lenovo V50a Intel® Core™ i7 i7-10700T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo V50a, 60.5 cm (23.8"), Full HD, Intel® Core™ i7, 8 GB, 512 GB, Windows 10 Pro

Long summary description Lenovo V50a Intel® Core™ i7 i7-10700T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
This is an auto-generated long summary of Lenovo V50a Intel® Core™ i7 i7-10700T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver based on the first three specs of the first five spec groups.

Lenovo V50a. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
Anti-glare screen
Yes
Tilt angle range
-5 - 35°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor model *
i7-10700T
Processor cores
8
Processor boost frequency
4.5 GHz
Processor frequency *
2 GHz
Processor cache
16 MB
Configurable TDP-down frequency
1.3 GHz
Configurable TDP-down
25 W
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2666 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
ECC
No
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
6 W
Built-in microphone
Yes
Audio chip
Realtek ALC233
Audio system
HD
Camera
Built-in camera *
Yes
Camera HD type
HD
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Dual Band Wireless-AC 3165
Antenna type
1x1
Ethernet LAN *
Yes
Network
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
2
HDMI version
1.4
Combo headphone/mic port
Yes
Design
Colour name
Raven black
Product colour *
Black, Silver
Cable lock slot
Yes
Cable lock slot type
Kensington
VESA mounting
Yes
On/off button
Yes
Performance
Product type *
All-in-One PC
Trusted Platform Module (TPM)
Yes
BIOS password
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Weight & dimensions
Width (with stand)
541 mm
Depth (with stand)
214 mm
Height (with stand)
450 mm
Weight (with stand)
6.7 kg
Width (without stand)
541 mm
Depth (without stand)
59.7 mm
Height (without stand)
337 mm
Weight (without stand)
5 kg
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver
Packaging content
Mouse included
Yes
Keyboard included
Yes