Lenovo ThinkCentre M900, 2.9 GHz, Intel® Pentium®, G4400T, 8 GB, 500 GB, 64-bit
Lenovo ThinkCentre M900. Processor frequency: 2.9 GHz, Processor family: Intel® Pentium®, Processor: G4400T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 510. Operating system architecture: 64-bit. Power supply: 65 W. Form factor: Mini PC. Product type: Mini PC. Weight: 1.3 kg. Product colour: Black