Lenovo logo

Lenovo ThinkPad 13" Fitted Reversible Sleeve 33 cm (13") Sleeve case Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115564
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad 13" Fitted Reversible Sleeve 33 cm (13") Sleeve case Black:

Lenovo ThinkPad 13" Fitted Reversible Sleeve, Sleeve case, 33 cm (13"), 270 g

Long summary description Lenovo ThinkPad 13" Fitted Reversible Sleeve 33 cm (13") Sleeve case Black:

Lenovo ThinkPad 13" Fitted Reversible Sleeve. Case type: Sleeve case, Maximum screen size: 33 cm (13"). Weight: 270 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.