location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 0B47225 keyboard Universal USB Arabic Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0B47225
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0B47225
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty Information (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo 0B47225 keyboard Universal USB Arabic Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - USB
  • - Arabic
  • - Mini Pointing stick + mouse buttons
  • - Windows keys
  • - Black
  • - 1 pc(s)
Long product name Lenovo 0B47225 keyboard Universal USB Arabic Black :
The long product name of Lenovo 0B47225 keyboard Universal USB Arabic Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Compact USB Keyboard with TrackPoint
More>>>
Lenovo 0B47225 keyboard Universal USB Arabic Black:
The official description of Lenovo 0B47225 keyboard Universal USB Arabic Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad Compact USB Keyboard with Trackpoint (0B47190) is a legendary, award-winning, full size slim keyboard with island style keys design.To provide a seamless user experience, this new Island style keyboard is mirroring the same design, functions and technical specifications of the ThinkPad. The ThinkPad Compact keyboard incorporates scissor lift key mechanism to ensure great ergonomics and comfort. Larger keys as well as more space between keys help maximize preciseness for a higher quality all day typing experience

- Integrated TrackPoint -- No external mouse required
- ThinkPad and Windows 8 function keys
- Quick switch to function keys and back by Fn+Esc lock
- Volume control, brightness control and other features you can find on ThinkPad laptops and ThinkCentre desktops
- 150 cm (4.92 feet) USB cable
- Keyboard tilt
- Multiple keyboard languages
- Three-year warranty

Short summary description Lenovo 0B47225 keyboard Universal USB Arabic Black:
This short summary of the Lenovo 0B47225 keyboard Universal USB Arabic Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 0B47225, Mini, Wired, USB, Black

Long summary description Lenovo 0B47225 keyboard Universal USB Arabic Black:
This is an auto-generated long summary of Lenovo 0B47225 keyboard Universal USB Arabic Black based on the first three specs of the first five spec groups.

Lenovo 0B47225. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Cable length: 1.5 m. Recommended usage: Universal. Product colour: Black

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Keyboard language *
Arabic
Pointing device *
Pointing stick + mouse buttons
Keyboard form factor *
Mini
Numeric keypad *
No
Windows keys
Yes
USB hub
No
Purpose
Universal
Fingerprint reader
No
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Product colour *
Black
Features
Cable length
1.5 m
Power
Power consumption
100 mA
Power
Operating voltage
5 V
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Keyboard dimensions (WxDxH)
305.5 x 164 x 13.5 mm
Keyboard weight
370 g
Packaging data
Package width
341 mm
Package depth
305.5 mm
Package height
33 mm
Package weight
490 g
Packaging content
Number of products included *
1 pc(s)