location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 0B47216 keyboard Home USB Spanish Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0B47216
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0B47216
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887619390919 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 0B47216 keyboard Home USB Spanish Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home
  • - USB
  • - Spanish
  • - Full-size (100%) Pointing Stick
  • - Windows keys Adjustable keyboard height
  • - Black
Warranty: 3 Years
Long product name Lenovo 0B47216 keyboard Home USB Spanish Black :
The long product name of Lenovo 0B47216 keyboard Home USB Spanish Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Compact USB Keyboard with TrackPoint - Spanish
More>>>
Lenovo 0B47216 keyboard Home USB Spanish Black:
The official description of Lenovo 0B47216 keyboard Home USB Spanish Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad Compact Keyboard is a legendary, award-winning, full size slim keyboard with island style keys design.

To provide a seamless user experience, this new Island style keyboard is mirroring the same design, functions and technical specifications of the The ThinkPad. The ThinkPad Compact keyboard incorporates scissor lift key mechanism to ensure great ergonomics and comfort. Larger keys as well as more space between keys help maximize preciseness for a higher quality all day typing experience

Short summary description Lenovo 0B47216 keyboard Home USB Spanish Black:
This short summary of the Lenovo 0B47216 keyboard Home USB Spanish Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 0B47216, Full-size (100%), Wired, USB, Black

Long summary description Lenovo 0B47216 keyboard Home USB Spanish Black:
This is an auto-generated long summary of Lenovo 0B47216 keyboard Home USB Spanish Black based on the first three specs of the first five spec groups.

Lenovo 0B47216. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Cable length: 1.5 m. Recommended usage: Home. Product colour: Black

Keyboard
Recommended usage *
Home
Connectivity technology *
Wired
Device interface *
USB
Keyboard language *
Spanish
Pointing device *
Pointing Stick
Keyboard form factor *
Full-size (100%)
Windows keys
Yes
Purpose
PC/Server
Certification
BSMI, CB, CE, C-tick, CTUVus, FCC, KC, TuV Mark, UrkSEPRO, VCCI
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Adjustable keyboard height
Yes
Product colour *
Black
Features
Cable length
1.5 m
Power
Power source type *
USB
Power consumption
100 mA
Mouse
Mouse included *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Keyboard dimensions (WxDxH)
164 x 305.5 x 13.5 mm
Keyboard weight
370 g
Packaging content
Cables included
USB