Channel partners
Manufacturers
Partners
More
Country:
Language:
English (NZ)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194830 data-sheets &
28648 brands
– register (free)
Laptops
Lenovo ThinkPad L412 Intel® Core™ i5 i5-520M 35,6 cm (14") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black
Lenovo ThinkPad L412 Intel® Core™ i5 i5-520M 35,6 cm (14") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for Lenovo 055356U
XML doc
Icecat LIVE: JS for Lenovo 055356U
Icecat Live DOC
JSON product data for Lenovo 055356U
JSON DOC
CSV product data for Lenovo 055356U
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Lenovo
Product family:
ThinkPad
Product series:
L
Product name:
L412
Product code:
055356U
Category:
Laptops
Icecat Product ID:
9084645
Data-sheet quality:
created/standardized by Icecat
Product views:
9931
Info modified on:
28 Jan 2025, 10:14:14
Lenovo 055356U (Icecat)
Embed the product datasheet into your content.
XML product data for Lenovo 055356U
XML doc
Icecat LIVE: JS for Lenovo 055356U
Icecat Live DOC
JSON product data for Lenovo 055356U
JSON DOC
CSV product data for Lenovo 055356U
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE