location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lena SM42328 art/craft toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lena Check ‘Lena’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM42328
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM42328
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006942423286
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lena: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2022 09:46:08
The date of the most recent change of this product data-sheet in Icecat.
Lena SM42328 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Lena SM42328 art/craft toy:
This short summary of the Lena SM42328 art/craft toy data-sheet is auto-generated and uses the product title and the first six key specs.

Lena SM42328, Children's jewellery making set, 8 yr(s), Plastic, Multicolour

Long summary description Lena SM42328 art/craft toy:
This is an auto-generated long summary of Lena SM42328 art/craft toy based on the first three specs of the first five spec groups.

Lena SM42328. Product type: Children's jewellery making set, Recommended age (min): 8 yr(s), Material: Plastic, Product colour: Multicolour

Features
Product type *
Children's jewellery making set
Suggested gender *
Girl
Recommended age (min) *
8 yr(s)
Product colour
Multicolour
Material
Plastic
Type
Jewelry set
Packaging data
Package width
8 mm
Package depth
200 mm
Package height
170 mm
Package weight
25 g
Packaging content
Number of beads
2000 pc(s)