location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Precision Office Paper Trimmer A4+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Precision Office Paper Trimmer A4+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90270000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432129768
Category:
Use a paper cutter to cut all your documents in the right format. A paper cutter is fast, efficient and the results are much better than those achieved with scissors.
Paper Cutters Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2022 15:21:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Leitz Precision Office Paper Trimmer A4+
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Strong and versatile A4+ rotary paper trimmer with a 385mm trimming length ideal for frequent use in the office or for serious crafting
  • - High quality ground steel rotary blade easily trims up to 15 sheets of 80gsm paper (with the straight blade)
  • - Choose from straight, wave or perforating blades which come in quick change clear plastic cartridges
  • - Wave blade trims and perforating blade perforates up to 5 sheets of 80gsm paper
  • - Quickly and safely change between blades by dropping the selected cartridge into the ergonomically designed easy-grip trimmer head
  • - Automatic paper clamp and simple metric grid lines make it easy to insert the paper and the trimmer head runs smoothly down the guide bar for precise trimming
  • - Sturdy plastic base with non-slip rubber feet for stability and can be easily stored when not in use
Warranty: 5 Years
Long product name Leitz Precision Office Paper Trimmer A4+ :
The long product name of Leitz Precision Office Paper Trimmer A4+. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4+, 300 x 95 x 499 mm, 1.46 kg
More>>>
Leitz Precision Office Paper Trimmer A4+:
The official description of Leitz Precision Office Paper Trimmer A4+ as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Leitz Precision Office A4+ Paper Trimmer is perfect for all your daily paper trimming tasks in the office or for serious crafting. This strong but versatile paper trimmer will effortlessly trim up to 15 sheets of A4 paper (80gsm) with speed and precision using its straight rotaty blade and can be easily stored away when not in use. Choose from straight, wave or perforating blades which come in 100% safe and easy to change clear plastic cartridges. The easy-grip trimmer head is comfortable to use, while the clear-cut pointer allows you to view the blade trimming line for complete accuracy every time. It is quick and easy to insert the paper with the automatic paper clamp and the clear measuring guidelines allow for accurate alignment. With a safely enclosed ground steel rotary blade, sturdy work surface and an extended 5 year guarantee, you have peace of mind that this high quality paper trimmer will provide accurate trimming for many years.

Short summary description Leitz Precision Office Paper Trimmer A4+:
This short summary of the Leitz Precision Office Paper Trimmer A4+ data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Precision Office Paper Trimmer A4+, 15 sheets, Automatic clamp, Steel, A4+, 80 g/m², Plastic, Steel

Long summary description Leitz Precision Office Paper Trimmer A4+:
This is an auto-generated long summary of Leitz Precision Office Paper Trimmer A4+ based on the first three specs of the first five spec groups.

Leitz Precision Office Paper Trimmer A4+. Cutting capacity: 15 sheets, Type of clamp: Automatic clamp, Blade material: Steel. Width: 499 mm, Depth: 300 mm, Height: 95 mm

Features
Cutting capacity *
15 sheets
Type of clamp
Automatic clamp
Blade material
Steel
Measuring scale
Yes
Format
A4+
Media weight
80 g/m²
Material
Plastic, Steel
Product colour
Anthracite
Features
Non-slip feet
Yes
Feet material
Rubber
Weight & dimensions
Width
499 mm
Depth
300 mm
Height
95 mm
Weight
1.46 kg
Packaging data
Quantity
1
Country Distributor
Magyarország 1 distributor(s)
Lithuania 1 distributor(s)