location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5552
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55520084 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432363995
Category
Device for fastening together sheets of paper together with a staple or staples.
Staplers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Dec 2020 18:28:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 5552 :
The short editorial description of Leitz 5552

Heavy Duty Flat Clinch Stapler 5552
More>>>
Leitz 5552:
The official marketing text of Leitz 5552 as supplied by the manufacturer

Features:

- Reduces stapling height by 30% so piles of paper stack lower.
- Strong, durable heavy duty stapler for up to 60 sheets.
- 1000 staples included.
- Takes 25/10 staples.

Short summary description Leitz 5552:
This short summary of the Leitz 5552 data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 5552, 60 sheets, 110 x 25/10, 5.7 cm, 110 staples, 560 g, 62 x 242 x 127 mm

Long summary description Leitz 5552:
This is an auto-generated long summary of Leitz 5552 based on the first three specs of the first five spec groups.

Leitz 5552. Stapling capacity: 60 sheets, Type of staple: 110 x 25/10, Throat depth: 5.7 cm. Weight: 560 g, Dimensions (WxDxH): 62 x 242 x 127 mm

Features
Type of staple
110 x 25/10
Throat depth
5.7 cm
Stapling capacity *
60 sheets
Features
Capacity
110 staples
Weight & dimensions
Weight
560 g
Dimensions (WxDxH)
62 x 242 x 127 mm
Country Distributor
United Kingdom 1 distributor(s)