location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Leica Elmarit-M 24 mm f/2.8 SLR Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leica Check ‘Leica’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elmarit-M 24 mm f/2.8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11878
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Leica’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leica: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Leica Elmarit-M 24 mm f/2.8 SLR Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Component for: SLR Black
  • - Lens structure (elements/groups): 7/5
  • - Maximum aperture number: 16
  • - Closest focusing distance: 0.7 m
Long product name Leica Elmarit-M 24 mm f/2.8 SLR Black :
The long product name of Leica Elmarit-M 24 mm f/2.8 SLR Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elmarit-M 24 mm f/2.8
More>>>
Short summary description Leica Elmarit-M 24 mm f/2.8 SLR Black:
This short summary of the Leica Elmarit-M 24 mm f/2.8 SLR Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leica Elmarit-M 24 mm f/2.8, 7/5, Leica M

Long summary description Leica Elmarit-M 24 mm f/2.8 SLR Black:
This is an auto-generated long summary of Leica Elmarit-M 24 mm f/2.8 SLR Black based on the first three specs of the first five spec groups.

Leica Elmarit-M 24 mm f/2.8. Component for: SLR, Lens structure (elements/groups): 7/5, Closest focusing distance: 0.7 m. Compatibility: Leica M. Product colour: Black. Diameter: 5.8 cm, Length: 45 mm, Weight: 290 g