Legamaster logo

Legamaster 7-816860 whiteboard

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8896
Info modified on:
12 Jul 2025, 01:57:38
Short summary description Legamaster 7-816860 whiteboard:

Legamaster 7-816860, 981 mm, 22 mm, 1149 mm, 33.7 kg, 1081 mm, 1930 mm

Long summary description Legamaster 7-816860 whiteboard:

Legamaster 7-816860. Width: 981 mm, Depth: 22 mm, Height: 1149 mm. Package width: 1081 mm, Package depth: 1930 mm, Package height: 156 mm. Country of origin: Netherlands

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.