Legamaster logo

Legamaster e-Screen side panel enamel steel 75inch 2pcs

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20619
Info modified on:
12 Jul 2025, 01:57:21
Short summary description Legamaster e-Screen side panel enamel steel 75inch 2pcs:

Legamaster e-Screen side panel enamel steel 75inch 2pcs, 858 mm, 22 mm, 1011 mm, 25.6 kg, 958 mm, 1670 mm

Long summary description Legamaster e-Screen side panel enamel steel 75inch 2pcs:

Legamaster e-Screen side panel enamel steel 75inch 2pcs. Width: 858 mm, Depth: 22 mm, Height: 1011 mm. Package width: 958 mm, Package depth: 1670 mm, Package height: 156 mm. Country of origin: Netherlands

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.