location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

LDLC PC10 GeForce RTX BATTLEBOX i9 Intel® Core™ i9 i9-9900K 16 GB DDR4-SDRAM 4.48 TB HDD+SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Midi Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LDLC Check ‘LDLC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC10 GeForce RTX BATTLEBOX i9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PB00335695
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘LDLC’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LDLC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Dec 2023 22:14:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LDLC PC10 GeForce RTX BATTLEBOX i9 Intel® Core™ i9 i9-9900K 16 GB DDR4-SDRAM 4.48 TB HDD+SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Midi Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 850 W
  • - Intel® Core™ i9 i9-9900K 3.6 GHz
  • - 16 GB DDR4-SDRAM 3000 MHz
  • - 4.48 TB HDD+SSD
  • - NVIDIA GeForce RTX 2080 SUPER 8 GB Intel® UHD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Windows 10 Home 64-bit
More>>>
Short summary description LDLC PC10 GeForce RTX BATTLEBOX i9 Intel® Core™ i9 i9-9900K 16 GB DDR4-SDRAM 4.48 TB HDD+SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Midi Tower PC Black:
This short summary of the LDLC PC10 GeForce RTX BATTLEBOX i9 Intel® Core™ i9 i9-9900K 16 GB DDR4-SDRAM 4.48 TB HDD+SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Midi Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

LDLC PC10 GeForce RTX BATTLEBOX i9, 3.6 GHz, Intel® Core™ i9, i9-9900K, 16 GB, 4.48 TB, Windows 10 Home

Long summary description LDLC PC10 GeForce RTX BATTLEBOX i9 Intel® Core™ i9 i9-9900K 16 GB DDR4-SDRAM 4.48 TB HDD+SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Midi Tower PC Black:
This is an auto-generated long summary of LDLC PC10 GeForce RTX BATTLEBOX i9 Intel® Core™ i9 i9-9900K 16 GB DDR4-SDRAM 4.48 TB HDD+SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Midi Tower PC Black based on the first three specs of the first five spec groups.

LDLC PC10 GeForce RTX BATTLEBOX i9. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i9, Processor model: i9-9900K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3000 MHz. Total storage capacity: 4.48 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce RTX 2080 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 850 W. Chassis type: Midi Tower. Product type: PC